EN
  • EN
  • DE

SY100EL38LZG

Part No SY100EL38LZG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 5V/3.3V ÷2, ÷4/6 CLOCK GENERATION CHIP | IC CLK GEN /2 /4/6 3.3/5V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Clock Generator
PLL No
Input ECL, PECL
Output Clock
Frequency - Max 1GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number SY100EL38
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1262831-SY100EL38LZG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL38LZG CAD Model

Description

The SY100EL38LZG is a high-performance, low-skew 2:1 multiplexer from Microchip Technology, a global leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is part of the Precision Edge™ product line, designed to meet the stringent requirements of high-speed data communication systems.

Key Features

  • High-Speed Operation: The SY100EL38LZG is capable of handling data rates up to 3GHz, making it suitable for the most demanding applications.
  • Differential Inputs: With LVPECL (Low Voltage Positive Emitter Coupled Logic) differential inputs, the device ensures reduced noise and improved signal integrity.
  • Low Skew: The multiplexer provides exceptionally low output-to-output skew, which is vital for maintaining the timing accuracy of high-speed signals.
  • Power Supply: The device operates from a 3.3V or 5V power supply, providing flexibility in system power design.
  • Functionality: It features a 2:1 multiplexer with both true and complementary outputs, enhancing design versatility.
  • Package: The SY100EL38LZG is available in a 20-lead SOIC package, designed for optimal board space utilization.

Applications

The SY100EL38LZG is ideal for a wide range of applications, including but not limited to:

  • High-speed data transmission systems
  • Clock distribution networks
  • Telecommunications and networking equipment
  • Test and measurement equipment
  • Automated test equipment (ATE)

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The SY100EL38LZG is manufactured under strict quality control standards, ensuring high reliability and performance consistency for critical applications.

Technical Support and Resources

Customers can access comprehensive technical support and resources, including datasheets, application notes, and design tools, directly from Microchip Technology's website or through authorized distributors. This ensures that engineers can effectively integrate the SY100EL38LZG into their designs with confidence and ease.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $8.4989
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3328 $60.9984
7+ $16.6833 $116.7831
11+ $16.1621 $177.7831
15+ $15.6407 $234.6105
20+ $15.1193 $302.3860
26+ $13.5552 $352.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess