EN
  • EN
  • DE
  • IT

T2802-PLQ

Part No T2802-PLQ
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX ISM>1GHZ 48-VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type TxRx Only
RF Family/Standard General ISM > 1GHZ
Frequency 2.4GHz
Power - Output 3dBm
Serial Interfaces SPI
Supply Voltage - Operating 3.2 V to 4.6 V
Current - Receiving 85mA
Current - Transmitting 54mA to 58mA
Temperature Range - Operating -25°C to 85°C
Dimension 48-VFQFN Exposed Pad
Win Source Part Number 1104816-T2802-PLQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T2802-PLQ CAD Model

Description

The T2802-PLQ from Microchip Technology is a highly integrated and efficient solution designed for advanced electronic applications. This product is part of Microchip's extensive portfolio of microcontrollers and digital signal controllers that offer a blend of high performance, power efficiency, and versatility, making it an ideal choice for a wide array of applications.

Key Features

  • Advanced Core: The T2802-PLQ is built around a powerful core that delivers exceptional computational speed and agility, enabling it to handle complex algorithms and processes with ease.
  • Memory Capacity: With ample built-in memory, this device can store significant amounts of code and data, which is essential for applications requiring quick access to large data sets or sophisticated firmware.
  • Communication Interfaces: This product is equipped with multiple communication interfaces, including I2C, SPI, and UART, allowing for versatile connectivity options with other components and peripherals.
  • Robust I/O Capabilities: The T2802-PLQ offers a range of input/output ports that support a variety of signal types, providing flexibility in interfacing with other hardware elements.
  • Power Management: Microchip's focus on power efficiency is evident in the T2802-PLQ's advanced power management features, which help to reduce energy consumption and extend battery life in portable applications.
  • Package: The device comes in a PLQ package, which is known for its compact footprint and reliability, making it suitable for space-constrained applications.

Applications

The versatility of the T2802-PLQ makes it an excellent choice for a variety of applications, ranging from consumer electronics to industrial automation. It is particularly well-suited for:

  • Smart home devices
  • Internet of Things (IoT) products
  • Automotive systems
  • Medical devices
  • Portable instrumentation

Conclusion

Microchip Technology's T2802-PLQ is a testament to the company's commitment to providing advanced, high-quality components that meet the evolving needs of the electronics industry. With its robust feature set, the T2802-PLQ is designed to enable innovation and efficiency in a wide range of products, making it a top choice for developers and engineers looking to push the boundaries of what's possible.

You May Also Be Interested in

Texas Instruments
SINGLE CHIP RF TRANSCEIVER
Need more? Email Us
Micrel
410MHZ AND 450MHZ ISM BAND TRANS / IC RF
Lowest to $9.7791
NXP / Nexperia
BTLE SOC / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.8106
Cypress Semiconductor Corp
RF SYSTEM ON A CHIP - SOC WICEDS / IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 48-SMD Module
Lowest to $8.7590
Silicon Labs
IC RF TXRX+MCU 802.15.4 64VFQFN / IC RF TxRx + MCU 802.15.4 EZRadioPro 142MHz ~ 1.05GHz 64-VFQFN Exposed Pad
Lowest to $78.2705
Nordic Semiconductors
BLUETOOTH LOW ENERGY, ANT AND 2.
Lowest to $4.0376
STMicroelectronics
ULTRA-LOW-POWER ARM CORTEX
Lowest to $12.4057
Murata Electronics North America
IC RF TXRX ISM<1GHZ SM20H
Lowest to $73.1168
Silicon Labs
IC RF TXRX+MCU 802.15.4 64VFQFN / IC RF TxRx + MCU 802.15.4 EZRadioPro 142MHz ~ 1.05GHz 64-VFQFN Exposed Pad
Lowest to $97.2011

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess