EN
  • EN
  • DE

TC1270ANRVRCTR

Part No TC1270ANRVRCTR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Voltage Supervisor with Manual Reset Input | IC RESET MONITOR 2.63V SOT143-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-253-4, TO-253AA
Supplier Device Package SOT-143
Family Part Number TC1270AN
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1264430-TC1270ANRVRCTR
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1270ANRVRCTR CAD Model

Description

Microchip Technology's TC1270ANRVRCTR Voltage Supervisor

The TC1270ANRVRCTR is a highly reliable voltage supervisor component designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This device is an essential component for systems that require voltage monitoring to ensure proper operation and to provide a reset signal to the processor when necessary.

Key Features

  • Precision Voltage Monitoring: The TC1270ANRVRCTR offers precise voltage monitoring capabilities, ensuring that the system operates within safe voltage levels. It is designed to maintain system integrity by monitoring the supply voltage and initiating a system reset when necessary.
  • Programmable Reset Delay: This voltage supervisor comes with a programmable delay time for the reset signal, allowing designers to tailor the reset timing to the specific needs of their application. This feature provides flexibility in managing system power-up and brown-out conditions.
  • Low Power Consumption: With its low power consumption design, the TC1270ANRVRCTR is ideal for battery-operated devices and applications where power efficiency is critical.
  • High Accuracy: The device offers high accuracy in voltage threshold detection, which is vital for the reliable operation of microcontrollers and other sensitive electronic components.
  • Wide Operating Temperature Range: It operates across a broad temperature range, making it suitable for a variety of harsh environments and ensuring consistent performance.

Applications

The TC1270ANRVRCTR is versatile and can be used in a wide array of applications, including:

  • Portable devices
  • Embedded systems
  • Industrial control systems
  • Automotive electronics
  • Medical devices

With its robust feature set, the TC1270ANRVRCTR from Microchip Technology is an excellent choice for design engineers looking to enhance system reliability through effective voltage supervision. Its compact form factor, precision monitoring, and programmable features make it a valuable addition to any power management solution.

You May Also Be Interested in

Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0409 $51.0225
60+ $1.6746 $100.4760
93+ $1.6222 $150.8646
128+ $1.5699 $200.9472
165+ $1.5176 $250.4040
221+ $1.3606 $300.6926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 371 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess