Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 16V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 1A, 1A
Input Type Non-Inverting
Rise / Fall Time 25ns, 25ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TC1411N
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1264457-TC1411NEPA
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1411NEPA CAD Model

Description

Microchip Technology TC1411NEPA Overview

The TC1411NEPA is a high-quality, integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of power management devices, specifically designed to cater to the needs of power-sensitive and compact applications.

As a 1A High-Speed MOSFET Driver, the TC1411NEPA is capable of delivering excellent performance with its fast switching speeds and low output impedance. It's an ideal choice for driving power MOSFETs and IGBTs that operate up to 1.5A of continuous current. This driver is particularly suitable for switch-mode power supplies, DC-DC converters, motor controllers, and other power conversion and management applications where efficiency is crucial.

Key Features Feature Description Output Current 1A peak Latch-Up Protection Yes, up to 1.5A of continuous current Supply Voltage Range 4.5V to 18V Propagation Delay Time 38ns (typical) Input Logic Compatibility TTL/CMOS

The TC1411NEPA is designed with a low shoot-through current, which reduces power loss and heat dissipation, allowing for more stable and reliable operation over time. The device also features matched rise and fall times, providing a symmetric switching profile that minimizes ringing and reduces electromagnetic interference (EMI).

The device is housed in an 8-pin PDIP package, making it easy to integrate into a variety of circuit designs. Its thermal protection features ensure that the device operates within safe temperature ranges, thereby extending its lifespan and reliability. Additionally, the TC1411NEPA is fully protected against over-temperature conditions and short circuits, offering a robust solution for your power management needs.

If you're looking for a high-speed, efficient, and reliable MOSFET driver, the Microchip Technology TC1411NEPA is an excellent choice that combines performance with protection features to deliver a superior product for your advanced electronic applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC DRIVER DUAL H-SIDE TMOS 8SOIC
Lowest to $2.6575
ECAD model for MC33285
Infineon Technologies
DRIVER IC PG-DSO-8
Need more? Email Us
ECAD model for 2EDN7533FXTMA1
Maxim Integrated
IC DRIVER MOSFET HS 10-UMAX
Lowest to $3.6118
ECAD model for MAX8552EUB+T
ON Semiconductor
Lowest to $4.1577
ECAD model for MCH3310
Maxim Integrated
IC DRIVER MOSFET DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX626ESA+
Infineon Technologies
TLF11251EPXUMA1
Lowest to $2.8456
ECAD model for TLF11251EPXUMA1
Renesas Electronics America
Lowest to $11.7860
ECAD model for R2J20651NP#G3 G305
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 14SO
Lowest to $2.7694
ECAD model for DGD21814S14-13
Infineon Technologies
DRIVER IC PG-DSO-8
Lowest to $0.7502
ECAD model for 2EDN8534FXTMA1

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention