EN
  • EN
  • DE

TC1428COA

Part No TC1428COA
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR 1.2A DUAL HS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 16 V
Logic Voltage - VIL, VIH 0.8V, 3V
Current - Peak Output (Source, Sink) 1.2A, 1.2A
Input Type Inverting, Non-Inverting
Rise and Fall Time 35ns, 25ns
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 031927-TC1428COA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC1428COA CAD Model

Description

The TC1428COA is a versatile and high-performing dual-output driver fabricated by Microchip Technology, designed to cater to a wide range of applications that require efficient power management and signal amplification. This device is a member of Microchip's extensive family of power MOSFET drivers, which are well-regarded for their reliability and performance.

Key Features

  • High Peak Output Current: The TC1428COA is capable of delivering a peak output current of 1.5A, making it suitable for driving power MOSFETs and other high-capacity loads.
  • Dual Outputs: It features two output drivers that can be controlled independently, providing flexibility in designing complex circuits.
  • Wide Operating Voltage Range: The device operates over a voltage range of 4.5V to 18V, accommodating various power supply requirements.
  • High-Speed Operation: With a typical rise and fall time of 25ns, the TC1428COA is optimized for high-speed applications, ensuring swift response times in critical systems.
  • Low Shoot-Through Current: The design minimizes cross-conduction and shoot-through current, enhancing the overall efficiency and reliability of the device.
  • Latch-Up Protected: It includes built-in protection against latch-up, a condition that could lead to device failure, thereby increasing system robustness.
  • Thermal Protection: Thermal protection features safeguard the device from overheating, contributing to its long-term stability and performance.

Applications

The TC1428COA is designed for a diverse set of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Motor Control Circuits
  • Pulse Transformer Drive
  • Line Drivers
  • Interface between low-level logic and high-power loads

Product Specifications

Part Number TC1428COA Manufacturer Microchip Technology Package / Case 8-SOIC (0.154", 3.90mm Width) RoHS Compliant

With its robust feature set and Microchip's commitment to quality, the TC1428COA is an excellent choice for designers looking to integrate a reliable and efficient driver into their power management systems.

You May Also Be Interested in

Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess