EN
  • EN
  • DE

TC4468CPD

Part No TC4468CPD
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description LOGIC-INPUT CMOS QUAD DRIVERS | IC MOSFET DVR QUAD AND 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.2A, 1.2A
Input Type Non-Inverting
Rise / Fall Time 15ns, 15ns
Temperature Range - Operating 0°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number TC4468
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1264614-TC4468CPD
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Automotive, System Monitoring
Ultra Librarian 3D Model Ultra Librarian TC4468CPD CAD Model

Description

Microchip Technology TC4468CPD Product Overview

The TC4468CPD is a versatile and robust MOSFET driver integrated circuit designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This driver is engineered to provide high-peak current outputs, making it an excellent choice for a wide range of applications, including but not limited to motor control, power supply management, and switching power converters.

Key Features of TC4468CPD

  • Quadruple Output: The TC4468CPD features four non-inverting drivers, providing simultaneous output signals with high efficiency.
  • High Peak Output Current: This device is capable of delivering peak output currents up to 1.5A, ensuring reliable operation of connected high-power MOSFETs.
  • Wide Operating Voltage Range: It operates over a broad supply voltage range of 4.5V to 18V, accommodating various power requirements.
  • Matched Rise and Fall Times: The driver offers matched rise and fall times, which helps in reducing switching losses and improving overall performance.
  • Protection Features: The TC4468CPD is equipped with latch-up protection, ensuring device and circuit safety under extreme conditions.
  • Input Logic Compatibility: Its input is compatible with standard CMOS or LSTTL outputs, allowing for easy integration into digital systems.

Applications

The TC4468CPD's performance characteristics make it suitable for a variety of high-speed and high-current driving applications. Here are some common uses:

  • Driving MOSFETs in synchronous rectification circuits
  • Motor control circuits for robotics and industrial automation
  • Switch mode power supplies (SMPS)
  • DC to DC converters
  • Pulse generators and LED drivers

Packaging and Quality

Microchip Technology's commitment to quality is evident in the TC4468CPD, which is available in a 14-pin DIP (Dual In-line Package) for easy mounting on printed circuit boards. The device is also RoHS compliant, adhering to environmental standards and ensuring compatibility with modern manufacturing requirements.

With its robust design and multiple features, the TC4468CPD from Microchip Technology stands out as a reliable and efficient solution for driving power MOSFETs across a diverse set of electronic applications.

You May Also Be Interested in

Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3108 $59.5944
43+ $2.7166 $116.8138
66+ $2.6317 $173.6922
91+ $2.5468 $231.7588
118+ $2.4619 $290.5042
157+ $2.2072 $346.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess