Products specifications

Category Test and Measurement - Specialty Equipment
Mfr A&D Engineering
Series HT
Package Box
Product Status Active
Tool Type Scale
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 9016.00.2000
Win Source Part Number 873992-HT-120
Ultra Librarian 3D Model Ultra Librarian HT-120 CAD Model

Description

The 873992-HT-120 is an active tool used for specialty equipment in the test and measurement category.

  • Series: HT
  • Package: Box
  • Specifications: No specific specifications or compatibility with other products.
  • Standard Package: 1 piece
  • ECCN: EAR99
  • MSL Level: 1 (unlimited moisture sensitivity)
  • HTSUS Code: 9016.00.2000
  • Production Status: Active
  • Usage: Widely used for its functionality in the test and measurement field.

You May Also Be Interested in

HOMEVISION TECHNOLOGY INC
Digiwave LCD Display Sat Finder
Need more? Email Us
ECAD model for SC2001
RATOC System
USB I2C/SPI BUS ANALYZER
Lowest to $65.6140
ECAD model for USB62
L3 Narda-MITEQ
DESKTOP AMPLIFIER
Need more? Email Us
ECAD model for NSP1800-PVG-L
MACOM Technology Solutions
PT-15SFA/17LP/AC/LC/0.4M
Need more? Email Us
ECAD model for 11132-04
MACOM Technology Solutions
PT-12A/8SMA/TDC/SC
Need more? Email Us
ECAD model for 11091-01
MACOM Technology Solutions
AD-40APDIR-FC INSTRUMENT PHOTORE
Need more? Email Us
ECAD model for 11059-02
B&K Precision
DC ELECTRONIC PROGRAM LOAD 5000W
Need more? Email Us
ECAD model for 8526
Teledyne LeCroy
701A VIDEO TEST GENERATOR
Need more? Email Us
ECAD model for 701A
Staco Energy Products Company
VAR XFMR 140VAC 10A
Need more? Email Us
ECAD model for 3PN1010B

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention