EN
  • EN
  • DE

NSP1800-PVG-L

Part No NSP1800-PVG-L
Manufacturer L3 Narda-MITEQ
Catalog Equipment - Specialty
Description DESKTOP AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement - Specialty Equipment
Mfr L3 Narda-MITEQ
Series *
Package Box
Product Status Active
Base Product Number NSP1800
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 1166252-NSP1800-PVG-L
Ultra Librarian 3D Model Ultra Librarian NSP1800-PVG-L CAD Model

Description

The NSP1800-PVG-L Specialty Equipment by L3 Narda-MITEQ is a versatile product in the category of test and measurement.

  • Package: Box
  • Sold as: Single Piece
  • Base Product Number: NSP1800
  • REACH Regulations: Unaffected

You May Also Be Interested in

Staco Energy Products Company
VAR XFMR 240/280VAC 10A
Need more? Email Us
Staco Energy Products Company
VAR XFMR 240/280VAC 3.5A
Need more? Email Us
Staco Energy Products Company
VAR XFMR 140VAC 15A
Need more? Email Us
Staco Energy Products Company
VAR XFMR 120/140VAC 10A
Need more? Email Us
Klein Tools, Inc.
VDV SCOUT PRO 2 TESTER KIT
Need more? Email Us
Staco Energy Products Company
VAR XFMR 480/560VAC 9.5A
Need more? Email Us
B&K Precision
DC ELECTRONIC LOAD DC PWR SOURCE
Need more? Email Us
NI
PXI FPGA MODULE FLEXRIO
Need more? Email Us
REED Instruments
VANE ANEMOMETER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess