EN
  • EN
  • DE

AD73322LYRZ

Part No AD73322LYRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC ANALOG FRONT END DUAL 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Resolution 16
Number of Channels 2
Power (Watts) 73mW
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 767306-AD73322LYRZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD73322L
Introduction Date April 01, 2001
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD73322LYRZ CAD Model

Description

AD73322LYRZ - Analog Devices Inc.

The AD73322LYRZ is a versatile and high-performance audio processor from Analog Devices Inc., designed to cater to a wide range of audio applications. It is a dual-channel, low power, 16-bit sigma-delta (Σ-Δ) Analog-to-Digital Converter (ADC) and Digital-to-Analog Converter (DAC) that offers a complete front-end interface for signal processing and voice applications.

Key Features:

  • Dual-Channel Sigma-Delta ADC/DAC: The device features two independent sigma-delta ADCs and DACs, providing excellent signal quality for both input and output audio signals.
  • Low Power Consumption: Designed with power efficiency in mind, the AD73322LYRZ is ideal for battery-powered devices, ensuring longer operational times.
  • Programmable Sample Rates: It supports a wide range of sample rates, allowing users to tailor the device to the specific needs of their applications.
  • On-Chip Reference: The inclusion of an on-chip reference voltage reduces the need for external components, simplifying the design and reducing system cost.
  • Serial Interface: The device features a serial port interface, enabling easy communication with microprocessors or DSPs.
  • Flexible Input/Output Ranges: The AD73322LYRZ comes with programmable input and output ranges, providing versatility for different signal levels.

Applications:

  • Telecommunications
  • Speakerphones
  • Audio Signal Processing
  • Voice Recognition Systems
  • Industrial Control Systems

The AD73322LYRZ from Analog Devices Inc. is an integral component for developers looking to incorporate high-quality audio conversion in their designs. With its dual-channel capability, low power consumption, and programmable features, it stands out as a reliable and flexible solution for a multitude of audio processing tasks.

Whether you are developing a sophisticated telecommunications system, an interactive speakerphone, or an advanced voice recognition platform, the AD73322LYRZ provides the performance and features necessary to achieve high-fidelity audio capture and playback.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Lowest to $6.5292
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7415 $64.4490
14+ $8.8138 $123.3932
21+ $8.5378 $179.2938
28+ $8.2629 $231.3612
37+ $7.9868 $295.5116
49+ $7.1610 $350.8890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess