Products specifications

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Microchip Technology
Packaging Reel - TR
Product Status Obsolete
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 2.7V, 4.5V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 200µs Maximum
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TC52N
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1316676-TC52N4527ECTTR
Ultra Librarian 3D Model Ultra Librarian TC52N4527ECTTR CAD Model

Description

Product Overview: TC52N4527ECTTR from Microchip Technology

The TC52N4527ECTTR is a state-of-the-art voltage regulator integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of power management solutions and is tailored to meet the stringent demands of modern electronic devices.

The TC52N4527ECTTR is a fixed output voltage regulator that offers a high degree of stability and accuracy. With a low dropout voltage and a high output voltage accuracy, this regulator ensures reliable performance for critical applications. The device operates over a wide range of input voltages, making it versatile for various power supply scenarios.

The regulator features thermal shutdown and current limit protection, which safeguard the device and the system from damage due to overheating and overcurrent conditions. These protective features contribute to the longevity of the product and enhance system reliability. Additionally, the low quiescent current of the TC52N4527ECTTR makes it an ideal choice for battery-operated devices, where power efficiency is paramount.

Packaged in a compact, surface-mount package, the TC52N4527ECTTR is designed for space-constrained applications. Its small footprint allows for integration into dense PCB layouts, providing power regulation without compromising board space. This makes it an excellent choice for portable electronics, wearables, and IoT devices where size and power efficiency are crucial.

The TC52N4527ECTTR is also characterized by its ease of use. It requires minimal external components, which simplifies the design process and accelerates time-to-market for product developers. The device's robust design ensures that it can withstand the rigors of daily operation in a variety of environments, further underlining its reliability.

In summary, the TC52N4527ECTTR from Microchip Technology is a high-performance voltage regulator that combines accuracy, efficiency, and protection features in a compact package. It is an ideal power management solution for designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

SII Semiconductor Corporation
IC VOLT DETECTOR 2.3V TO-92
Need more? Email Us
ECAD model for S-80823CNY-B-G
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23
Need more? Email Us
ECAD model for APX803L-13SA-7
Panasonic
IC VOLT DETECT 3.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382-N TX
Panasonic
IC VOLT DETECT 3.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821-P(TX)
Panasonic
IC VOLT DETECT 2.5V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821HP
Panasonic
Need more? Email Us
ECAD model for MN13821S-G TX
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Lowest to $0.5290
ECAD model for MN13811-G
Microchip Technology
Processor Supervisor 4.38V 1 Active Low/Open Drain 3-Pin SC-70 T/R / IC MPU SUPERVISOR SC70-3
Lowest to $0.8465
ECAD model for MIC803-44D2VC3-TR
Microchip Technology
Processor Supervisor 2.93V 1 Active High/Push-Pull 4-Pin SOT-143 T/R / IC RESET GEN 2.93V VTH SOT143-4
Lowest to $0.5088
ECAD model for MIC812SUY-TR

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention