EN
  • EN
  • DE

STM6519ACARUB6F

Part No STM6519ACARUB6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description 4-pin Smart Reset™ | IC SMART RESET 6UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Type Reset Timer
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-UFDFN
Supplier Device Package 6-UDFN (1.45x1)
Family Part Number STM6519
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261452-STM6519ACARUB6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM6519ACARUB6F CAD Model

Description

Introducing the STM6519ACARUB6F from STMicroelectronics

The STM6519ACARUB6F is a sophisticated, high-performance device crafted by the renowned semiconductor manufacturer STMicroelectronics. This product is designed to cater to the demanding needs of modern electronic applications, providing a robust solution for a wide range of uses. With its cutting-edge technology and reliable performance, the STM6519ACARUB6F is an ideal choice for engineers and designers looking to enhance their projects.

Key Features

  • Integrated Smart Reset™ Functionality: The STM6519ACARUB6F comes equipped with ST's proprietary Smart Reset technology, which adds an extra layer of protection for devices that may become unresponsive. This feature ensures that systems can be easily recovered without the need for complex hardware or software interventions.
  • Dual Input Channels: With two independent input channels, this device allows for versatile interfacing options. This dual-channel approach provides greater flexibility in system design, accommodating various user interaction scenarios.
  • Adjustable Reset Timeout: Users have the ability to configure the reset activation timeout period, tailoring the device's behavior to specific application requirements. This customization ensures that the reset function operates in harmony with the user's needs.
  • Low Power Consumption: As energy efficiency becomes increasingly important, the STM6519ACARUB6F stands out with its low power consumption. This characteristic makes it suitable for battery-operated devices, where power management is critical.
  • High ESD Protection: The device is designed to withstand electrostatic discharges, ensuring reliability and longevity even in environments where ESD events are common.

Applications

The STM6519ACARUB6F is versatile enough to be used in a variety of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and wearable devices
  • Industrial control systems requiring robust reset functions
  • Medical devices that benefit from the added safety of a smart reset feature
  • Automotive electronics where reliability and durability are paramount

In conclusion, the STM6519ACARUB6F from STMicroelectronics is a feature-rich device that offers reliability, flexibility, and performance for a multitude of electronic applications. Its smart reset feature, dual input channels, and energy-efficient design make it a top choice for designers looking to incorporate a dependable reset mechanism into their systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1055 $55.2750
115+ $0.9071 $104.3165
175+ $0.8787 $153.7725
240+ $0.8504 $204.0960
305+ $0.8220 $250.7100
410+ $0.7370 $302.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess