EN
  • EN
  • DE

TC7650CPD

Part No TC7650CPD
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description CHOPPER-STABILIZED OPERATIONAL AMPLIFIER | IC OPAMP ZERO-DRIFT 1 CIRC 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type Zero-Drift
Slew Rate 2.5V/μs
Gain Bandwidth Product 2MHz
Current - Input Bias 1.5pA
Voltage - Input Offset 0.7μV
Supply Current 2mA
Supply Voltage , Single/Dual (±) 4.5V ~ 16V, ±2.25V ~ 8V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number TC7650
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1265244-TC7650CPD
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7650CPD CAD Model

Description

The Microchip Technology TC7650CPD is a high-performance, chopper-stabilized operational amplifier that offers unparalleled precision and stability. This operational amplifier is an ideal choice for applications that require exact signal amplification, such as instrumentation, sensor interfacing, and precision analog processing. With its advanced design, the TC7650CPD ensures low offset voltage, low drift over time and temperature, and minimal noise, making it a reliable component for critical applications.

Key Features

  • Ultra-Low Offset Voltage: The TC7650CPD boasts an ultra-low input offset voltage, minimizing error and enhancing overall system accuracy.
  • Low Drift: Temperature-related performance variations are minimized thanks to the low voltage drift, ensuring consistent operation across a wide range of conditions.
  • Low Noise: Its low noise characteristics make it suitable for high-fidelity and precision applications where signal integrity is paramount.
  • High Gain: With a high voltage gain, the TC7650CPD can amplify weak signals without significant loss of fidelity.
  • Power Efficiency: Designed with power efficiency in mind, it operates with a low quiescent current, making it ideal for battery-powered devices.

Applications

The TC7650CPD is versatile and can be used in a variety of applications, including:

  • Medical instrumentation
  • Precision data acquisition systems
  • Industrial control systems
  • Battery-operated equipment
  • Analog filters
  • Temperature sensing and compensation

Technical Specifications

The operational amplifier comes in a DIP-8 package and operates over a wide supply range. It is characterized by:

  • Supply Voltage: ±4.5V to ±18V
  • Operating Temperature: -40°C to +85°C
  • Package Type: 8-pin DIP

For designers looking for a reliable and precise operational amplifier, the Microchip Technology TC7650CPD represents a top-tier option that combines performance with long-term reliability.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Texas Instruments
IC OPAMP
Lowest to $1.9645
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7449 $58.7245
11+ $9.6369 $106.0059
17+ $9.3357 $158.7069
23+ $9.0346 $207.7958
29+ $8.7334 $253.2686
39+ $7.8300 $305.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess