EN
  • EN
  • DE

U6808B-MFP

Part No U6808B-MFP
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC FAILSAFE W/RELAY DRVR 8-SOIC / Special Fail-safe 8-Pin SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Applications Automotive
Operating Supply Current 15mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 798616-U6808B-MFP
Popularity Medium
Supply and Demand Status Limited
Family Name U6808B
Introduction Date May 02, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian U6808B-MFP CAD Model

Description

The U6808B-MFP is a state-of-the-art integrated circuit from Microchip Technology, designed for the modern electronics enthusiast and professional alike. This versatile device is part of Microchip's extensive range of microcontroller and analog semiconductors, reflecting the company's commitment to innovation and quality.

Key Features

  • High Performance: The U6808B-MFP is built to deliver exceptional performance for a wide range of applications, ensuring reliability and efficiency in operation.
  • Low Power Consumption: With energy efficiency in mind, this IC is optimized for low power consumption, making it ideal for battery-operated devices and applications where power efficiency is critical.
  • Advanced Technology: Leveraging Microchip's cutting-edge technology, the U6808B-MFP offers advanced features that provide a competitive edge in various electronic applications.
  • Robust Design: The device is engineered to withstand harsh conditions, ensuring durability and a long operational lifespan, which is a hallmark of Microchip's product reliability.

Applications

The U6808B-MFP is suitable for a broad spectrum of applications, ranging from industrial control systems to consumer electronics. Its versatility and robustness make it an excellent choice for:

  • Automotive systems
  • Communication devices
  • Power management solutions
  • Embedded systems
  • Internet of Things (IoT) devices

Support and Resources

Microchip Technology provides comprehensive support and resources for the U6808B-MFP, including detailed datasheets, application notes, and design guides. Customers can also access Microchip's global network of technical support and customer service to ensure the successful integration of the U6808B-MFP into their projects.

For those looking to incorporate the U6808B-MFP into their designs, Microchip Technology offers the assurance of quality, backed by decades of industry experience and a commitment to customer satisfaction.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess