EN
  • EN
  • DE

VSC8501XML-03

Part No VSC8501XML-03
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Telecom
Manufacturer Microchip Technology
Packaging Tray
Function Ethernet
Interface Ethernet
Number of Circuits 1
Voltage - Supply 3.3V
Mounting Surface Mount
Supplier Device Package 135-QFN (12x12)
Base Product Number VSC8501
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 152
Win Source Part Number 1322035-VSC8501XML-03
Ultra Librarian 3D Model Ultra Librarian VSC8501XML-03 CAD Model

Description

Microchip Technology VSC8501XML-03 Product Overview

The VSC8501XML-03 is a high-performance, single-port Gigabit Ethernet PHY transceiver from Microchip Technology's esteemed product line. This device is designed to meet the rigorous demands of modern networking and communication applications, offering designers a blend of reliability, flexibility, and speed.

Key Features

  • Dual Media Support: The VSC8501XML-03 supports both copper and fiber media, allowing for versatile connectivity options. This feature ensures that the product can be used in a wide range of network environments and applications.
  • Energy Efficiency: With energy-efficient Ethernet (EEE) capabilities, this PHY transceiver is optimized for low power consumption, making it an ideal choice for eco-conscious enterprises aiming to reduce their carbon footprint and operational costs.
  • Robust Performance: The device boasts a non-blocking architecture, ensuring smooth and efficient data handling which is critical for maintaining high-speed network performance.
  • Advanced Security: Integrated security features protect against network threats, making the VSC8501XML-03 a secure choice for sensitive data transmission.
  • RGMII Interface: The Reduced Gigabit Media Independent Interface (RGMII) allows for high-speed data transfer between the PHY and the network processor.

Applications

The VSC8501XML-03 is well-suited for a variety of applications, including:

  • Enterprise Networking Equipment
  • Industrial Automation Systems
  • Networked Consumer Electronics
  • Telecommunication Infrastructure

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the VSC8501XML-03 is no exception. Each device undergoes rigorous testing to ensure it meets the company's high standards for performance and reliability. This commitment to quality makes the VSC8501XML-03 a reliable cornerstone for any networking solution.

Easy Integration

Designed with ease of integration in mind, the VSC8501XML-03 comes in a compact 48-pin QFN package, which is ideal for space-constrained applications. The comprehensive datasheet and design resources provided by Microchip Technology streamline the development process, enabling a quicker time-to-market for products incorporating this advanced PHY transceiver.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3944 $52.1832
8+ $14.2723 $114.1784
11+ $13.8263 $152.0893
15+ $13.3803 $200.7045
20+ $12.9343 $258.6860
26+ $11.5963 $301.5038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,228 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess