EN
  • EN
  • DE

ATAVRFBKIT

Part No ATAVRFBKIT
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description KIT DEMO BALLAST FOR AT90PWM2 / AT90PWM216/AT90PWM2B Microcontroller Demonstration Kit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Series AVR
Part Status Obsolete(EOL)
Main Purpose Lighting, Ballast Control
Embedded Yes, MCU, 8-Bit
Utilized IC / Part AT90PWM2, AT90PWM3
Primary Attributes 18W, Up to 2 Type T8 Lamps, Dimmable, Auto Detect of Swiss or DALI
Secondary Attributes Power Factor Corrected (PFC), 90 to 265 VAC, 90 to 370 VDC
Supplied Contents Board(s)
Win Source Part Number 769154-ATAVRFBKIT
Popularity Medium
Supply and Demand Status Limited
Family Name ATAVRFBKIT
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin France, Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATAVRFBKIT CAD Model

Description

Microchip Technology's ATAVRFBKIT - AVR Wireless Development Kit

The ATAVRFBKIT from Microchip Technology is an innovative development tool designed for engineers and hobbyists alike who are looking to delve into the world of wireless communication using the AVR microcontrollers. This comprehensive kit is tailored to facilitate the development of RF applications, providing a robust platform for experimenting with wireless protocols and RF designs.

Key Features:

  • Integrated AVR Microcontroller: At the heart of the kit lies a powerful AVR microcontroller, renowned for its ease of use, efficiency, and versatility in a wide range of applications.
  • RF Transceiver: The kit includes a high-performance RF transceiver module, enabling the development of wireless applications operating in the ISM frequency bands.
  • Development Board: The user-friendly development board comes equipped with a range of features such as LEDs, push-buttons, and extension headers to facilitate testing and prototyping.
  • Programmable Options: With programmable options, users can customize their wireless applications, tailoring both the microcontroller and the RF transceiver to their specific needs.
  • Software Support: Microchip Technology provides extensive software support, including libraries and example code, to help accelerate the development process.
  • Documentation: The kit is accompanied by comprehensive documentation, which includes datasheets, schematics, and application notes, ensuring a smooth development experience.

Applications:

The ATAVRFBKIT is suitable for a variety of applications, including but not limited to:

  • Home automation systems
  • Wireless sensor networks
  • Industrial monitoring and control
  • Consumer electronics
  • Internet of Things (IoT) devices

Whether you are a seasoned developer looking to prototype an advanced wireless system or a student exploring the fundamentals of RF communication, the ATAVRFBKIT from Microchip Technology is an excellent choice. Its blend of powerful hardware, extensive software support, and detailed documentation provides an all-in-one solution for your wireless development needs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
Need more? Email Us
Analog Devices Inc.
ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess