Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 820mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 2μA @ 150V
Mounting Through Hole
Case / Package DO-201AD
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031523-STPS3150RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STPS3150RL
Introduction Date April 07, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STPS3150RL CAD Model

Description

The STPS3150RL from STMicroelectronics is a robust and efficient Schottky rectifier designed for a wide range of applications. This power diode is particularly well-suited for use in high-frequency DC-to-DC converters, free-wheeling diodes, and polarity protection applications. Its low forward voltage drop and high current capability ensure optimal performance in power management tasks.

Key Features

  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the STPS3150RL ensures reliability even under high temperature conditions.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) reduces power loss and improves efficiency, making it ideal for energy-sensitive circuits.
  • High Surge Current Capability: This diode can handle high surge currents, providing excellent robustness during transient conditions.
  • Avalanche Rated: The device is capable of withstanding high-energy events, ensuring durability and long-term performance.
  • Surface-Mount Package: The STPS3150RL comes in a DO-201AD package, which is suitable for surface-mount technology (SMT), allowing for compact PCB design and automated assembly processes.

Applications

The STPS3150RL's versatile characteristics make it an ideal choice for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-to-DC converters
  • Automotive applications
  • Power management systems
  • LED lighting
  • Reverse polarity protection

Electrical Characteristics

With a repetitive peak reverse voltage (VRRM) of 150V and an average forward current (IF(AV)) of 3A, the STPS3150RL is capable of meeting the demands of various power-intensive applications. Its fast switching speed enhances circuit responsiveness, a critical feature in modern electronic systems.

Quality and Reliability

As with all STMicroelectronics products, the STPS3150RL is manufactured to the highest quality standards. It has undergone rigorous testing to ensure performance, stability, and longevity, making it a reliable choice for both commercial and industrial applications.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet and design resources provided by STMicroelectronics.

You May Also Be Interested in

Rectron USA
DIODE SUPER FAST 200V 2A SMB / Diode Standard 2A Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for EFM204-W
Rohm Semiconductor
DIODE SCHOTTKY 5V 10MA VMN2
Need more? Email Us
ECAD model for RB886CST2R
Central Semiconductor Corp
DIODE GEN PURP 600V 2A SMB / Diode Standard 600 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMR2-06 TR13 PBFREE
STMicroelectronics
DIODE SCHOTTKY 40V 300MA SOT23 / Diode Schottky 40 V 300mA (DC) Surface Mount SOT-23
Lowest to $0.1690
ECAD model for BAT54FILMY
Vishay
Ultrafast Rectifier | DIODE GEN PURP 400V 8A TO262
Need more? Email Us
ECAD model for 8ETU04-1
Vishay
DIODE GEN PURP 2KV 250MA DO204
Lowest to $1.9346
ECAD model for GP02-20-E3/54
Infineon Technologies
DIODE SCHOTTKY 40V 120MA SOT23-3 / Diode Schottky 40 V 120mA Surface Mount PG-SOT23
Lowest to $0.4788
ECAD model for BAT64E6327HTSA1
Central Semiconductor Corp
DIODE GEN PURP 200V 1A SMA / Diode Standard 200 V 1A Surface Mount SMA
Need more? Email Us
ECAD model for CMR1F-02M TR13 PBFREE
Panjit
SMALL SURFACE MOUNT SUPER FAST D / Diode Standard 100 V 1A Surface Mount SOD-123FL
Need more? Email Us
ECAD model for ES1001FL_R1_00001

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2393 $50.2530
510+ $0.1964 $100.1640
790+ $0.1902 $150.2580
1,090+ $0.1841 $200.6690
1,405+ $0.1780 $250.0900
1,880+ $0.1596 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,841 pieces
MOQ: 210 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention