EN
  • EN
  • DE
  • IT

EVAL-AD9838SDZ

Part No EVAL-AD9838SDZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR AD9838  /  AD9838 Direct Digital Synthesis (DDS) Timing Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Timing
Function Direct Digital Synthesis (DDS)
Embedded No
Utilized IC / Part AD9838
Primary Attributes USB Powered or External Supply
Supplied Contents Board(s), Cable(s)
Secondary Attributes SPI Interface
Base Product Number AD9838
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-EVAL-AD9838SDZ,EVALAD9838SDZ
Standard Package 1
Win Source Part Number 1032944-EVAL-AD9838SDZ
Ultra Librarian 3D Model Ultra Librarian EVAL-AD9838SDZ CAD Model

Description

The EVAL-AD9838SDZ from Analog Devices Inc. is a highly integrated evaluation board designed specifically for the AD9838, a low-power, programmable waveform generator capable of producing sine, triangular, and square wave outputs. This evaluation board enables designers to quickly prototype and test the functionalities of the AD9838 chip in various applications such as signal generation, waveform creation, and other electronic testing scenarios.

Key Features

  • Programmable Waveforms: The AD9838 allows for the generation of sine, triangular, and square waves, providing flexibility for a variety of signal processing applications.
  • Low Power Consumption: Optimized for battery-powered and portable applications, the AD9838 is designed for low power consumption without compromising performance.
  • Frequency and Phase Modulation: With onboard capabilities for direct digital synthesis (DDS), the device supports both frequency and phase modulation, enabling complex waveform generation.
  • Easy to Use: The EVAL-AD9838SDZ comes with an intuitive user interface and software that simplifies the process of configuring the waveform generator.
  • Flexible Voltage Supply: The board can be powered by a wide range of supply voltages, making it versatile for use in different system configurations.

Applications

The versatility of the EVAL-AD9838SDZ makes it suitable for a wide array of applications, including:

  • Function generators
  • Portable instrumentation
  • Signal generators
  • Benchtop test and measurement equipment
  • Embedded systems

Technical Specifications

The AD9838 is a precision waveform generator featuring a 25 MHz clock rate and a 10-bit phase accumulator, ensuring high-resolution signal generation. The digital programmability of the device allows for fine-tuning of frequency and phase, which is critical for applications requiring precise control over signal parameters. The EVAL-AD9838SDZ provides a convenient platform for exploring these capabilities and integrating the AD9838 into various electronic designs.

Conclusion

For engineers and designers looking for a reliable and easy-to-use solution for generating precise waveforms, the EVAL-AD9838SDZ evaluation board from Analog Devices Inc. is an excellent choice. It offers a combination of performance, flexibility, and low power consumption, making it an ideal tool for developing a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR HMC720LP3E / HMC720LP3E Clock Buffer Timing Evaluation Board
Need more? Email Us
Maxim Integrated
KIT EVALUATION FOR MAX13047 / MAX13047E Logic-Level Translator Interface Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
EVAL BD - WM9714 MINI EVAL BOARD / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC722LP3E / HMC722LP3E * Logic Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL-2ED020I12-F2 TO SHOW THE FU / 2ED020I12-F2 Gate Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess