Analog Devices Inc. introduces the HMC722LP3E, a state-of-the-art GaAs MMIC Low Noise Amplifier (LNA) designed to deliver superior performance in a compact package. This high-quality amplifier is a perfect choice for demanding applications that require low noise figures and high linearity across a broad frequency range.
Key Features
- Frequency Range: The HMC722LP3E operates over a wide frequency range, making it versatile for various applications including point-to-point radios, VSAT, military & space, and test instrumentation.
- Low Noise Figure: With a low noise figure, this LNA provides excellent sensitivity and is capable of detecting weak signals with high fidelity.
- High Gain: The device offers high gain performance, ensuring that signals are amplified without significant loss of quality or power.
- Output Power: It delivers robust output power, contributing to a strong and clear signal transmission.
- Package: Housed in a compact 3x3 mm QFN package, the HMC722LP3E is designed for space-constrained applications without compromising on performance.
Applications
The versatility of the HMC722LP3E LNA allows it to be utilized in a wide array of high-performance applications. Its ability to operate over a broad frequency range while maintaining a low noise figure and high gain makes it an ideal choice for:
- Telecommunications infrastructure
- Satellite communications
- Fiber optic applications
- Aerospace and defense systems
- Electronic warfare and radar systems
- Test and measurement equipment
Product Specifications
| Parameter |
Value |
| Manufacturer |
Analog Devices Inc. |
| Part Number |
118777-HMC722LP3E |
| Frequency Range |
Specify Range (e.g., 2 GHz to 20 GHz) |
| Noise Figure |
Specify Value (e.g., 1.5 dB) |
| Gain |
Specify Value (e.g., 25 dB) |
| Output Power |
Specify Value (e.g., +21 dBm) |
For detailed specifications and to ensure compatibility with your project, please consult the product datasheet or contact Analog Devices Inc. directly.