EN
  • EN
  • DE

74AVCH16244DGG,118

Part No 74AVCH16244DGG,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Nexperia USA Inc.
Series 74AVCH
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 74AVCH16244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935266778118
Standard Package 2,000
Win Source Part Number 1185818-74AVCH16244DGG,118
Ultra Librarian 3D Model Ultra Librarian 74AVCH16244DGG,118 CAD Model

Description

The Nexperia USA Inc. 74AVCH16244DGG is a 4-bit buffer with 3-state outputs that is suitable for use in a variety of electronic applications.

  • Voltage Supply Range: 1.2V to 3.6V
  • Output Current: 12mA
  • Operation: High-Speed
  • Propagation Delay: Low

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to €0.1051
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess