EN
  • EN
  • DE

74LVC06APW,118

Part No 74LVC06APW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC INVERTER OD 6CH 1-INP 14TSSOP  /  Inverter IC 6 Channel Open Drain 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Nexperia USA Inc.
Series 74LVC
Package Tape & Reel
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Open Drain
Voltage - Supply 1.2V ~ 5.5V
Current - Quiescent (Max) 40 µA
Current - Output High, Low -, 32mA
Logic Level - Low 0.12V ~ 0.8V
Logic Level - High 1.08V ~ 2V
Max Propagation Delay @ V, Max CL 2.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74LVC06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-4490-1,568-4490-6-ND,935265480118,568-4490-2,NEXNXP74LVC06APW,118,568-4490-6,NEXNEX74LVC06APW,118,74LVC06APW-T,2156-74LVC06APW,118,1727-4025-6,1727-4025-1,1727-4025-2,568-4490-2-ND,568-4490-1-ND,2156-74LVC06APW,118-NEX,74LVC06APW-T-ND
Standard Package 2,500
Win Source Part Number 1186851-74LVC06APW,118
Ultra Librarian 3D Model Ultra Librarian 74LVC06APW,118 CAD Model

Description

The 74LVC06APW,118 is a hex inverter with open drain output from Nexperia.

  • Applications: Automotive, industrial and consumer electronics
  • Maximum Propagation Delay: 2.5ns @ 5V and 50pF load
  • Quiescent Current: 40µA
  • Package: 14-TSSOP
  • Logic Level Low: 0.12V to 0.8V
  • Logic Level High: 1.08V to 2V
  • Operating Temperature: -40°C to 125°C
  • RoHS Compliant: Yes

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1019 $50.4405
1,200+ $0.0836 $100.3200
1,855+ $0.0810 $150.2550
2,555+ $0.0784 $200.3120
3,300+ $0.0758 $250.1400
4,415+ $0.0680 $300.2200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,730 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess