EN
  • EN
  • DE

74AHC138BQ,115

Part No 74AHC138BQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16DHVQFN  /  Decoder/Demultiplexer 1 x 3:8 16-DHVQFN (2.5x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Nexperia USA Inc.
Series 74AHC
Package Tape & Reel
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-DHVQFN (2.5x3.5)
Base Product Number 74AHC138
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1727-6759-1,74AHC138BQ115,1727-6759-2,568-9079-2-ND,568-9079-6-ND,74AHC138BQ-G-ND,2156-74AHC138BQ,115-1727,935285572115,568-9079-1,568-9079-2,74AHC138BQ,115-ND,568-9079-6,1727-6759-6,568-9079-1-ND,74AHC138BQ-G
Standard Package 3,000
Win Source Part Number 1200962-74AHC138BQ,115
Ultra Librarian 3D Model Ultra Librarian 74AHC138BQ,115 CAD Model

Description

This decoder/demultiplexer IC from Nexperia USA Inc. is part of the 74AHC series and is supplied in tape and reel format. The manufacturer is Nexperia USA Inc..

  • Series: 74AHC
  • Packaging: Tape and Reel
  • Circuits: Single
  • Supply Voltage: 2V to 5.5V
  • Output High Current: 8mA
  • Output Low Current: 8mA
  • Package: 16-VFQFN Exposed Pad
  • Operating Temperature: -40°C to 125°C

You May Also Be Interested in

Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16SOIC
Lowest to $0.3136
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 24-QFN
Lowest to $8.7314
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4220 $50.6400
290+ $0.3462 $100.3980
450+ $0.3354 $150.9300
620+ $0.3246 $201.2520
800+ $0.3138 $251.0400
1,070+ $0.2813 $300.9910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess