EN
  • EN
  • DE

S-8244AAGFN-CEGT2G

Part No S-8244AAGFN-CEGT2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description IC LI-ION BATT PROTECT 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 1 to 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 027976-S-8244AAGFN-CEGT2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-8244AAGFN-CEGT2G CAD Model

Description

The SII Semiconductor Corporation S-8244AAGFN-CEGT2G is an integrated circuit (IC) that is suitable for use in electronic devices that require battery protection functions.

  • Win Source Part Number: 027976-S-8244AAGFN-CEGT2G
  • Packaging: Reel - TR packaging
  • Fault Protection: Overvoltage
  • Suitable for: Lithium-ion batteries with 1 to 4 cells
  • Package: 8-MSOP case / package

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
SG Micro Corp
Lithium Battery I2C 3A TQFN-24-EP(4x4) Battery Management RoHS
Lowest to $0.4948
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess