EN
  • EN
  • DE

118777-HMC720LP3E

Part No 118777-HMC720LP3E
Manufacturer Analog Devices Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BOARD EVAL FOR HMC720LP3E / HMC720LP3E Clock Buffer Timing Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Bulk
Type Timing
Function Clock Buffer
Embedded No
Utilized IC / Part HMC720LP3E
Primary Attributes 1 Input, 2 Outputs
Supplied Contents Board(s)
Secondary Attributes SMA Connectors
Base Product Number HMC720
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 1127-1285,118777HMC720LP3E,-2735-118777-HMC720LP3E,1127-1285-ND,505-118777-HMC720LP3E
Standard Package 1
Win Source Part Number 1012735-118777-HMC720LP3E
Ultra Librarian 3D Model Ultra Librarian 118777-HMC720LP3E CAD Model

Description

Analog Devices Inc. HMC720LP3E Overview

The HMC720LP3E from Analog Devices Inc. is a high-performance, double-balanced mixer product designed for RF and microwave applications. This mixer is part of the Hittite Microwave Corporation product line, which is renowned for its high-quality signal processing components. The HMC720LP3E is a versatile device that can be used in a variety of communication systems, including point-to-point and point-to-multipoint radios, military and space applications, as well as test equipment and sensors.

Key Features

  • Frequency Range: The mixer operates over a wide frequency range, making it suitable for various applications in the RF and microwave spectrum.
  • Conversion Loss: It offers a low conversion loss, which enhances the overall performance of the communication system by preserving signal integrity.
  • LO/RF Isolation: High isolation between the local oscillator (LO) and the radio frequency (RF) ports ensures that signal leakage is minimized, which is critical for maintaining system performance.
  • IP3 Performance: The HMC720LP3E boasts excellent third-order intercept point (IP3) performance, which is indicative of its ability to handle high power levels without significant distortion.
  • Package: This product is available in a compact 3x3 mm QFN package, which is suitable for space-constrained applications.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • Military and Space
  • Test Equipment
  • Sensors

With its robust design and high-quality performance, the HMC720LP3E from Analog Devices Inc. stands out as a reliable choice for designers looking to incorporate a dependable mixer into their RF and microwave systems. Whether it's for commercial telecommunications or rigorous military use, this component delivers consistent performance with the excellence expected from Analog Devices Inc.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess