Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 24LC014
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 60
Win Source Part Number 1323353-24LC014-E/P
Ultra Librarian 3D Model Ultra Librarian 24LC014-E/P CAD Model

Description

Microchip Technology 24LC014-E/P

The 24LC014-E/P from Microchip Technology is a high-quality, 1 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device. It operates on a voltage range of 2.5V to 5.5V, making it suitable for a wide array of applications that require low-power and high-performance data storage solutions. This EEPROM is organized as 128 x 8 (128 bytes of 8 bits each), which provides ample space for storage of calibration data, device configuration, and ID storage.

The device features a serial I2C (Inter-Integrated Circuit) interface, which allows for easy integration into most microcontroller-based systems with minimal pin usage. The 24LC014-E/P supports a bidirectional data transfer protocol, which is essential for efficient and seamless data communication. It is capable of a 400 kHz clock frequency, ensuring swift data access and programming.

One of the standout features of this EEPROM is its hardware write-protect pin. This pin provides an additional layer of data security, preventing inadvertent writes to the memory during volatile conditions or when the device is not in use. Furthermore, the 24LC014-E/P has a low standby current, which is crucial for battery-operated devices where power conservation is paramount.

Microchip's 24LC014-E/P is designed with reliability in mind. It allows for up to one million write cycles and guarantees data retention for a minimum of 200 years, ensuring the integrity and longevity of the stored data. This makes it an excellent choice for applications in industrial, automotive, and consumer electronics where data accuracy and persistence are critical.

The device is housed in a PDIP (Plastic Dual In-line Package), making it easy to handle and solder onto a printed circuit board. Its extended temperature range of -40°C to +85°C allows it to operate reliably in harsh environments, further expanding its usability across different sectors.

In summary, the 24LC014-E/P EEPROM by Microchip Technology is a versatile and reliable memory solution that offers a combination of high performance, low power consumption, and robust data protection features, making it an ideal choice for a wide range of electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EEPROM 128KBIT I2C 8TSSOP / EEPROM Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ECAD model for FM24C128FLMT8
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8443
ECAD model for MX25V1606FM2I03
ON Semiconductor
IC EEPROM 2KBIT SPI 10MHZ 8UDFN / EEPROM Memory IC 2Kb (256 x 8) SPI 8-UDFN-EP (2x3)
Need more? Email Us
ECAD model for CAT25020HU4I-GT3
Fairchild/ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 8Kb (1K x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
ECAD model for FM24C08ULEM8
Rohm Semiconductor
IC EEPROM 32KBIT I2C 8TSSOP / EEPROM Memory IC 32Kb (4K x 8) I²C 400 kHz 8-TSSOP-B
Need more? Email Us
ECAD model for BR24C32A-10TU-2.7
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Need more? Email Us
ECAD model for GD25LQ16C8IGR
Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to $5.4060
ECAD model for AS4C16M16SB-6TIN
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104 MHz 16-SOIC
Need more? Email Us
ECAD model for W25Q128FWFIG TR
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $10.7019
ECAD model for R1LV0108ESN-7SR#S0

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention