EN
  • EN
  • DE

ADE-4+

Part No ADE-4+
Manufacturer Mini-Circuits
Catalog RF and Wireless >RF Power Dividers/Splitters
Description IC MIXER 200MHZ-1GHZ 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
RF Type Cellular, UHF, VHF
Frequency 200MHz ~ 1GHz
Mounting Type Surface Mount
Package / Case 6-SMD, Flat Leads
Ultra Librarian 3D Model Ultra Librarian ADE-4+ CAD Model

Description

6-SMD, Flat Leads

You May Also Be Interested in

Anaren
RF PWR DVDR 8GHZ-12.4GHZ MODULE
Need more? Email Us
TYCLON
BNC 50 Ohm 4-Way RF Power Dividers/Splitters Coaxial Distributor . Stripline type 4 distributor with BNC50Ω jack. It features a impedance 50Ω, operates up to 0.1~110MHz, and an excellent V.S.W.R 1.2(Max.) at 0.1~110MHz. The contact is made of Silver lating, while the body is Nickel Plating
Need more? Email Us
Renesas Electronics America
VFQFPN 4.00X4.00X0.90 MM, 0.50MM
Lowest to $12.5357
Mini-Circuits
PWR DIV / SMA / 12 WAY
Need more? Email Us
TE Connectivity
RF SHIELD 0.65" X 0.65" SMD 1PC
Lowest to $1.0506
Kaga FEI America, Inc.
RF TXRX MOD BT/ANT CHIP SMD
Lowest to $108.3916
TYCLON
BNC 50 Ohm 2-Way RF Power Dividers/Splitters
Need more? Email Us
TYCLON
BNC 50 Ohm 2-Way RF Power Dividers/Splitters. It features a impedance 50Ω, operates up to 40~900MHz, and an excellent V.S.W.R 1.3(Max.) at 40~900MHz. The contact is made of Silver Plating, while the body is Nickel Plating.
Need more? Email Us
Qorvo US Inc.
11 - 20 GHZ DOUBLE BALANCED MIXE
Lowest to $104.0559

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2727 $54.5454
5+ $22.3776 $111.8880
7+ $21.6783 $151.7481
10+ $20.9790 $209.7900
13+ $20.2797 $263.6361
17+ $18.1818 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,657 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess