Products specifications

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 4.1GHz Center
Impedance 50Ohm
Bandwidth 800 MHz
Insertion Loss 2dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 730049-BFCN-4100+
Ultra Librarian 3D Model Ultra Librarian BFCN-4100+ CAD Model

Description

The 730049-BFCN-4100+ is a ceramic filter designed for band pass filtering applications.

  • Impedance: 50Ohm
  • Frequency: 4.1GHz center
  • Insertion Loss: 2dB
  • Package: 4-SMD, no lead
  • Package Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Height: 0.037" (0.94mm)
  • Bandwidth: 800 MHz
  • Manufacturer: Mini-Circuits

You May Also Be Interested in

Mini-Circuits
LTCC LOW PASS FILTER, DC - 2850
Lowest to $3.8425
ECAD model for LFCG-2850+
Mini-Circuits
LTCC BAND PASS FILTER, 25000 - 2
Need more? Email Us
ECAD model for BFCQ-2602+
Mini-Circuits
LTCC HPF, 1650-5000 MHZ / 3.325GHz Center High Pass Ceramic Filter 3.35 GHz 50Ohm 0805 (2012 Metric), 8 PC Pad
Lowest to $3.5532
ECAD model for HFCG-1600+
Mini-Circuits
LTCC BAND PASS FILTER, 3130 - 50
Lowest to $11.9084
ECAD model for BFCV-4085+
Mini-Circuits
LOW PASS FLTR / SURF MT / ROHS / 6.32GHz Cut Off Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad
Lowest to $4.9659
ECAD model for LFCW-5500+
Mini-Circuits
LTCC BAND PASS FILTER, 2220 - 35
Lowest to $14.9240
ECAD model for BFCV-2895+
Mini-Circuits
LTCC HIGH PASS FILTER, 2900 - 16 / 9.45GHz Center High Pass Ceramic Filter 13.1 GHz 50Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $8.1391
ECAD model for HFCG-2750+
Murata Electronics North America
FILTER / Ceramic Filter
Need more? Email Us
ECAD model for CFWLA455KHFA-B0
Mini-Circuits
LTCC HIGH PASS FILTER, 4900 - 18 / 4.56GHz (Cutoff) High Pass Ceramic Filter 13.6 GHz 50Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $5.0099
ECAD model for HFCG-4400+

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5156 $51.0936
15+ $6.9872 $104.8080
23+ $6.7688 $155.6824
31+ $6.5505 $203.0655
40+ $6.3321 $253.2840
53+ $5.6771 $300.8863
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,439 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention