Products specifications

Supply and Demand Status Balance
Popularity Medium
Win Source Part Number 002510-LF50ABP
Case / Package PPAK
Mounting SMD (SMT)
Voltage - Dropout (Typical) 0.4V @ 500mA
Output Voltage 5V
Regulator Topology Positive Fixed
Temperature Range - Operating -40°C to 125°C
Protection Features Over Current, Over Temperature
Control Features Enable
PSRR 76dB to 60dB (120Hz to 10kHz)
Operating Supply Current 1mA to 12mA
Output Current 500mA
Dropout Voltage-Max 0.7V @ 500mA
Nominal Output Voltage (Min/Fixed) 5V
Maximum Input Voltage 16V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer STMicroelectronics
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian LF50ABP CAD Model

Description

The LF50ABP is a highly precise voltage regulator designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This regulator is part of the LFxx series, which is renowned for its ability to provide stable and accurate voltage in a variety of electronic applications.

Key Features:

  • Output Voltage: The LF50ABP provides a fixed output voltage of 5V, which is essential for consistent performance in electronic circuits.
  • Low Dropout Voltage: It features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage.
  • High Current Output: With the ability to deliver up to 500mA of output current, this regulator can support a wide range of applications that require a moderate amount of power.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device and the application from damage due to excessive heat.
  • Short Circuit Protection: The LF50ABP also includes short circuit protection, which contributes to the overall reliability and longevity of the product.

Applications:

The LF50ABP voltage regulator is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Consumer electronics
  • Automotive applications
  • Telecommunications
  • Portable and mobile equipment

Package Information:

The LF50ABP is available in a TO-220 package, which is known for its ability to dissipate heat effectively. This makes it suitable for applications that may generate higher levels of heat and require a robust physical form factor.

Conclusion:

With its stable output, low dropout voltage, and high current capability, the LF50ABP from STMicroelectronics is a reliable choice for designers looking to ensure consistent power delivery in their electronic projects. Its protective features and wide range of applications make it a versatile component for any power management solution.

You May Also Be Interested in

Texas Instruments
50-MA, 65-V, LOW-IQ, LDO LINEAR / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 10-HVSSOP
Lowest to $9.0410
ECAD model for TPS7A4433DGQR
Rohm Semiconductor
IC REG LINEAR 1.8V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.6326
ECAD model for BU18JA2MNVX-CTL
ON Semiconductor
IC REG LINEAR 3.3V 500MA 4XDFN
Lowest to $0.4279
ECAD model for NCP177BMX330TCG
Microchip Technology
IC DUAL LDO 3.3V/12VOUT VDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 50mA, 100mA 8-VDFN (3x3)
Need more? Email Us
ECAD model for MCP1722-3312H/Q8B
ON Semiconductor
IC REG LDO 3.3V 0.15A 5TSOP
Lowest to $0.6031
ECAD model for NCP699SN33T1G
Texas Instruments
IC REG LINEAR 1.85V 150MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
Lowest to $0.2048
ECAD model for TLV713185PDQNR
Analog Devices Inc.
IC REG LIN POS ADJ 500MA 12DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 12-DFN (4x3)
Need more? Email Us
ECAD model for LT3066IDE#TRPBF
Microchip Technology
IC REG LINEAR 3V 250MA SOT-223-3
Lowest to $1.9298
ECAD model for MCP1703A-3002E/DB
Torex Semiconductor Ltd
IC REG LINEAR 1.7V 700MA SOT-25
Need more? Email Us
ECAD model for XC6210B172MR-G

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention