Products specifications

Category RF/IF and RFID>Attenuators
Mfr Mini-Circuits
Series DAT-31A+
Package Tape & Reel
Attenuation Value 0dB ~ 31dB
Frequency Range 0 Hz ~ 4 GHz
Impedance 50 Ohms
Package / Case 20-VFQFN Exposed Pad
Base Product Number DAT-31
MSL Level 1 (Unlimited)
Other Names 3157-DAT-31A-PP+DKR,3157-DAT-31A-PP+CT,3157-DAT-31A-PP+TR
Standard Package 3,000
Win Source Part Number 1055202-DAT-31A-PP+
Ultra Librarian 3D Model Ultra Librarian DAT-31A-PP+ CAD Model

Description

The Mini-Circuits DAT-31A+ RF Attenuator is designed for RF/IF and RFID applications.

  • Package: 20-VFQFN Exposed Pad
  • Mounting Type: Surface Mount
  • Impedance: 50 Ohms
  • Frequency Range: 0 Hz ~ 4 GHz
  • Attenuation: 0dB ~ 31dB
  • Standard Package: 3,000
  • MSL Level: 1 (Unlimited)
  • Alternative Parts (Cross-Reference): 3157-DAT-31A-PP+DKR, 3157-DAT-31A-PP+CT, and 3157-DAT-31A-PP+TR

You May Also Be Interested in

M/A-Com Technology Solutions
MMIC ATTENUATOR / RF Attenuators 0.5dB ~ 31.5dB 0 Hz ~ 18 GHz 20-VFQFN Exposed Pad
Lowest to $143.7216
ECAD model for MAAD-011045-TR0500
Honeywell
ATTENUATOR 31DB 5BIT PAR 24VQFN / 5Bit 1dBStep 31dB 4GHz 24-Pin VQFN EP T/R
Lowest to $749.4117
ECAD model for HRF-AT4520-FL-TR
MACOM Technology Solutions
ATTENUATOR, FIXED, 20 DB, DC-50
Need more? Email Us
ECAD model for MAAT-011030-DIE
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN / 1.0 dB LSB GaAs MMIC 5-BIT DIGITAL
Lowest to $1,280.3031
ECAD model for HMC1018LP4E
Analog Devices Inc.
0.5 dB LSB GaAs MMIC 5-BIT DIGITAL POSITIVE CONTROL ATTENUATOR, 0.7 - 3.8 GHz | RF ATTENUATOR 0.5-15.5DB 10TFSOP
Lowest to $5.1718
ECAD model for HMC603MS10E
MACOM Technology Solutions
RF ATTENUATOR 7DB DIE
Need more? Email Us
ECAD model for MAT10070
MACOM Technology Solutions
ATTENUATOR,DIE,6-BIT,0.5 DB LSB,
Need more? Email Us
ECAD model for MAAD-011036-DIE
Mini-Circuits
FXD ATTEN / N / 10DB 20W ROHS / RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
ECAD model for BW-N10W20+
Analog Devices Inc.
ATTENUATOR DGTL 5BIT 16QFN / 5Bit 0.25dBStep 7.75dB 4GHz 16-Pin LFCSP EP T/R
Lowest to $32.8422
ECAD model for HMC539ALP3ETR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8182 $59.0910
11+ $9.6970 $106.6670
16+ $9.3940 $150.3040
22+ $9.0910 $200.0020
29+ $8.7879 $254.8491
39+ $7.8788 $307.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,985 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention