EN
  • EN
  • DE

2N5642

Part No 2N5642
Manufacturer STMicroelectronics
Catalog Hard To Find
Description 7W / 20W / 40W, 28V, VHF POWER TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1123986-2N5642
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N5642 CAD Model

Description

STMicroelectronics 2N5642 High-Power NPN Transistor

The 2N5642 is a robust high-power NPN transistor manufactured by STMicroelectronics, a leader in semiconductor solutions. This transistor is designed to handle high voltage and current, making it an ideal choice for a wide range of applications in power amplification and switching.

Key Features:

  • High Voltage Capability: The 2N5642 is capable of withstanding voltages up to 300V, making it suitable for high-voltage applications.
  • High Current Handling: With the ability to handle continuous collector currents up to 16A, this transistor can manage significant power levels.
  • High Power Dissipation: It has a power dissipation rating of 175W, allowing it to sustain high power without overheating.
  • Fast Switching Speed: The device features fast switching times, which is essential for applications requiring quick transitions between on and off states.
  • TO-3 Metal Case: Enclosed in a TO-3 metal case, 2N5642 ensures excellent heat dissipation and robustness, making it reliable in harsh environments.

Applications:

The 2N5642 is versatile and can be used in various applications, including:

  • Linear and switching industrial equipment
  • Power regulators and converters
  • Audio power amplifiers
  • High-fidelity amplifiers
  • Pulse circuits
  • Servo amplifier applications

Quality and Reliability:

STMicroelectronics is committed to delivering high-quality products. The 2N5642 is built to meet stringent standards, ensuring reliability and performance in even the most demanding situations. Whether for commercial or industrial use, this transistor is designed to provide stability and longevity.

Conclusion:

With its high voltage and current handling capabilities, fast switching speed, and robust packaging, the 2N5642 from STMicroelectronics is a powerful solution for designers seeking a high-performance NPN transistor. Its wide range of applications and reliable performance make it a valuable component in any power electronics system.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Genesys
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
RF Micro Devices
Lowest to $2.8390
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess