EN
  • EN
  • DE

LAT-30+

Part No LAT-30+
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827198-LAT-30+
Ultra Librarian 3D Model Ultra Librarian LAT-30+ CAD Model

Description

The LAT-30+ is a precision fixed attenuator manufactured by Mini-Circuits. It is designed to reduce the power of a signal by a specific amount (attenuation) while maintaining impedance matching and minimal signal distortion. These attenuators are commonly used in RF and microwave systems for signal conditioning, level control, and impedance matching.

Applications

  • RF and Microwave Test Setups
  • Signal Leveling in Communication Systems
  • Impedance Matching
  • Receiver Protection
  • Power Meter Calibration

Features

  • Precise Attenuation Value
  • Wide Frequency Range
  • Excellent VSWR (Voltage Standing Wave Ratio)
  • Rugged Construction
  • SMA Connectors
  • RoHS Compliant

Benefits

  • Accurate Signal Control in RF and Microwave applications.
  • Compatibility with a wide range of frequencies.
  • Minimal signal reflection, ensuring optimal performance.
  • Reliable performance in demanding environments.
  • Easy integration into existing systems with SMA connectors.
  • Environmentally responsible due to RoHS compliance.

Technical Specifications (Typical)

  • Attenuation Value: 30 dB (Nominal)
  • Frequency Range: DC to 6000 MHz
  • Impedance: 50 Ohms
  • VSWR: 1.2:1 (Typical)
  • Power Handling: 2 Watts
  • Connector Type: SMA (Male/Female)
  • Operating Temperature: -55°C to +100°C

The LAT-30+ from Mini-Circuits is a high-quality fixed attenuator providing precise attenuation and excellent performance across a broad frequency range. Its rugged construction and reliable specifications make it an ideal choice for various RF and microwave applications.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess