EN
  • EN
  • DE
  • IT

LFCN-5500D+

Part No LFCN-5500D+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC LOW PASS FILTER, DC - 5500
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 6.2GHz Cut Off
Impedance 50Ohm
Insertion Loss 2dB
Filter Type Low Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 877028-LFCN-5500D+
Ultra Librarian 3D Model Ultra Librarian LFCN-5500D+ CAD Model

Description

The 877028-LFCN-5500D+ is a ceramic filter designed for low pass filtering applications.

  • Package Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Mounting: Surface Mountable
  • Impedance: 50Ohm
  • Frequency Cut-off: 6.2GHz
  • Insertion Loss: 2dB
  • Manufacturer: Mini-Circuits
  • Standard Package: 3,000 pcs
  • Status: Active

You May Also Be Interested in

Murata Electronics North America
FILTER / 455kHz Ceramic Filter 3 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 7100 - 73
Lowest to $10.4288
Akoustis- RFMi
CER FILTER 426.4MHZ BAND PASS
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 2750 - 29
Lowest to $10.1086
Mini-Circuits
LTCC LOW PASS FILTER, DC - 3000
Lowest to $3.9532
Mini-Circuits
LTCC BAND PASS FILTER, 1500 - 16
Lowest to $11.3896
Anatech Electronics Inc.
1695 MHZ CERAMIC BANDPASS FILTER
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 7150 - 75
Lowest to $13.4791
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1575
Lowest to $0.9891

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0137 $54.1233
21+ $4.9343 $103.6203
32+ $4.7801 $152.9632
44+ $4.6259 $203.5396
56+ $4.4717 $250.4152
75+ $4.0091 $300.6825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess