Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 1.5GHz ~ 3.1GHz
Phase Difference 5°
Insertion Loss (Max) 1.0dB
Return Loss (Min) 14.72dB
Package / Case 6-SMD, No Lead
Mounting Type Surface Mount
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 251341-NCS2-33+
Ultra Librarian 3D Model Ultra Librarian NCS2-33+ CAD Model

Description

The Mini-Circuits 251341-NCS2-33+ is an RF and Wireless Balun designed for high-performance applications and manufactured by Mini-Circuits.

  • Frequency Range: 1.5GHz to 3.1GHz
  • Phase Difference: 5 degrees
  • Maximum Insertion Loss: 1.0dB
  • Return Loss: a minimum of 14.72dB
  • Package: Surface Mount
  • Package Type: 6-SMD, no lead package
  • Product Status: active product
  • Standard Package: 4,000 pcs

You May Also Be Interested in

Johanson Technology Inc.
Signal Conditioning PLEASE SEE GLOBAL MFG PN: 1720BL15A0100001E
Lowest to $0.4310
ECAD model for 1720BL15A0100E
Murata Electronics North America
MULTI-LAY HYBRID BALUNS 0805
Lowest to $3.1836
ECAD model for LDB215G5120C-001
Murata Electronics North America
MULTI-LAY HYBRID BALUNS
Need more? Email Us
ECAD model for LDB182G5005G-120
Johanson Technology Inc.
FILTER BALUN MATCH 3.4-3.6GHZ
Lowest to $0.8672
ECAD model for 3500FB39A0050E
Murata Electronics North America
MULTI-LAY HYBRID BALUNS 0805
Need more? Email Us
ECAD model for LDB211G6020C-001
Pulse
BALUN 10MHZ-1GHZ 1:1 5SMD MODULE
Lowest to $3.6557
ECAD model for CX2072NLT
M/A-Com Technology Solutions
TRANSFORMER
Lowest to $1.7304
ECAD model for ETC1.6-4-2-3TR
Pulse
BALUN 5MHZ-200MHZ 1:4 5SMD MODUL
Lowest to $0.1520
ECAD model for C2073
Johanson Technology Inc.
BALUN 863MHZ-928MHZ 50/100 0805
Need more? Email Us
ECAD model for 0896FB15A0100001E

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0325 $50.8125
60+ $1.6677 $100.0620
93+ $1.6156 $150.2508
128+ $1.5635 $200.1280
166+ $1.5114 $250.8924
222+ $1.3550 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 48,187 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention