Products specifications

Category RF and Wireless - RF Mixers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
RF Type Cellular, GPS, ISM, PCS, WCDMA
Frequency 1MHz ~ 6GHz
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 680549-SYM-63LH+
Ultra Librarian 3D Model Ultra Librarian SYM-63LH+ CAD Model

Description

The 680549-SYM-63LH+ is an RF mixer designed for use in RF and wireless applications.

  • Frequency Range: 1MHz to 6GHz
  • Package: 6-SMD, no lead
  • Applications: cellular, GPS, ISM, PCS, and WCDMA
  • Status: Active
  • Manufacturer: Mini-Circuits

You May Also Be Interested in

MACOM Technology Solutions
MIXER,TB,RF,TIM
Need more? Email Us
ECAD model for MD-160-PIN
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24-QFN / GaAs MMIC I/Q DOWNCONVERTER 20 - 28 GHz
Need more? Email Us
ECAD model for HMC977LP4E
MACOM Technology Solutions
MIXER,LOW FREQUENCY
Need more? Email Us
ECAD model for M8TH
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
ECAD model for MY82C
MACOM Technology Solutions
MIXER.LARGE OPEN CARRIER
Need more? Email Us
ECAD model for MC4120
MACOM Technology Solutions
MIXER, IRM, 32-37 GHZ, T&R500
Need more? Email Us
ECAD model for MAMX-011116-TR0500
Hittite
HIGH IP3 DUAL DOWNCONVERTER SMT,
Need more? Email Us
ECAD model for HMC683LP6CETR
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
ECAD model for M79HC
MACOM Technology Solutions
MIXER,DB,RF
Need more? Email Us
ECAD model for MD-125-PIN

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.9002 $79.8004
4+ $32.7386 $130.9544
5+ $31.7155 $158.5775
7+ $30.6925 $214.8475
9+ $29.6694 $267.0246
12+ $26.6001 $319.2012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,213 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention