EN
  • EN
  • DE

WP4R1+

Part No WP4R1+
Manufacturer Mini-Circuits
Catalog OEM Parts (T - Z)
Description Power Divider, 4 Way-0 , 2.0 to 3.0 GHz, 50 ohms, SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997892-WP4R1+
Categories OEM Parts(T-Z)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WP4R1+ CAD Model

Description

The Mini-Circuits WP4R1+ is a surface-mount RF power splitter/combiner. It is designed to split an RF signal into two equal-amplitude, in-phase signals or combine two RF signals into one. The '+' designation often indicates RoHS compliance and/or improved performance.

Applications:

  • Cellular Base Stations: Signal distribution and combining in cellular infrastructure.
  • Satellite Communication Systems: Signal splitting and combining in satellite transceivers.
  • Test and Measurement Equipment: Signal distribution in test setups and instrumentation.
  • Wireless Communication Systems: Signal splitting and combining in wireless routers, access points, and other wireless devices.
  • Radar Systems: Signal distribution in radar transceivers and signal processing circuits.

Features:

  • Wideband Operation: Operates over a broad frequency range, typically covering several GHz.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient power transfer.
  • High Isolation: Provides good isolation between the output ports, preventing signal leakage.
  • Excellent Amplitude and Phase Balance: Ensures equal signal levels and phase relationships at the output ports.
  • Surface Mount Package: Designed for easy assembly on printed circuit boards.
  • RoHS Compliant: Meets RoHS environmental standards.
  • Compact Size: Small footprint minimizes board space requirements.

Benefits:

  • Improved System Performance: Provides accurate signal splitting and combining, enhancing the overall performance of the system.
  • Reduced Signal Loss: Low insertion loss minimizes signal attenuation, maximizing signal strength.
  • Enhanced Signal Integrity: High isolation and excellent amplitude/phase balance maintain signal integrity.
  • Simplified Design: Easy to integrate into circuit designs.
  • Cost-Effective Solution: Provides a cost-effective solution for signal splitting and combining applications.

Additional Details:

The WP4R1+ is typically characterized by its frequency range, insertion loss, isolation, amplitude balance, phase balance, and VSWR (Voltage Standing Wave Ratio). These parameters are specified in the Mini-Circuits datasheet. The device is typically constructed using a high-quality substrate material with precisely etched transmission lines to ensure consistent performance. The '+' suffix usually indicates compliance with RoHS (Restriction of Hazardous Substances) directives and may also signify improvements in performance or reliability over previous versions. Consult the Mini-Circuits datasheet for complete specifications, including frequency range, insertion loss, isolation, VSWR, and power handling capabilities.

You May Also Be Interested in

Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5455 $53.1825
35+ $2.9091 $101.8185
54+ $2.8182 $152.1828
74+ $2.7273 $201.8202
95+ $2.6364 $250.4580
127+ $2.3637 $300.1899
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,516 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess