Products specifications

Breakdown Voltage 7.14 V
Mounting SMD (SMT)
Termination SMD/SMT
Clamping Voltage 10.5 V
Max Breakdown Voltage 7.14 V
Max Power Dissipation 3 W
Min Breakdown Voltage 6.45 V
Number of Pins 2
Packaging Cut Tape
Peak Pulse Current 60 A
Peak Pulse Power 600 W
Polarity Bidirectional
Power Dissipation 3 W
REACH SVHC No SVHC
Reverse Standoff Voltage 5.8 V
RoHS Compliant
Win Source Part Number 1083667-P6SMB6V8CA
Categories OEM Parts(O-R)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P6SMB6V8CA CAD Model

Description

The Multicomp P6SMB6V8CA is a bidirectional TVS diode designed to provide protection against voltage transients in electronics circuits.

  • Win Source Part Number: 1083667-P6SMB6V8CA
  • Clamping Voltage: 10.5V
  • Peak Pulse Current: 60A
  • Power Dissipation: 3W
  • Temperature Range: -65°C to 150°C
  • Mounting: SMD (SMT)
  • Packaging: Cut Tape
  • RoHS Compliant: Yes
  • SVHC: None

You May Also Be Interested in

Ruilongyuan Electronics Co.,Ltd
Need more? Email Us
ECAD model for RLST23A242C
NXP / Nexperia
Need more? Email Us
ECAD model for PC74HC30T
Wuxi
Lowest to $0.2107
ECAD model for PN8034NSC-T1
Rohm Semiconductor
Lowest to $0.0218
ECAD model for RK7002GZ5T116
NXP / Nexperia
Need more? Email Us
ECAD model for PCF1859WP
Analog Devices Inc.
Lowest to $62.4000
ECAD model for PE333653
Vishay
Res Thin Film 0805 2kOhm 0.1% 1/5W ±25ppm/°C Molded T/R
Need more? Email Us
ECAD model for PTN0805E2001BBTF
Nexperia USA Inc.
MOSFET N-CH 30V 10A DFN2020MD-6 / N-Channel 30 V 10A (Ta) 1.8W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6
Lowest to $0.2487
ECAD model for PMPB10ENZ
Kamaya Inc.
Need more? Email Us
ECAD model for RMC1/20-681JPA15

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3410 $51.1500
360+ $0.2798 $100.7280
555+ $0.2711 $150.4605
765+ $0.2623 $200.6595
990+ $0.2536 $251.0640
1,320+ $0.2273 $300.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,921 pieces
MOQ: 150 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention