Products specifications Report Issue?

Reference Date Code 02+
Reference case TO-220F
Manufacturer NEC
Manufacturer Homepage www.nec.com/
RoHS State Request Verification
Win Source Part Number 743740-2SD1591
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1591 CAD Model

Description

The 2SD1591 is a silicon NPN epitaxial planar transistor manufactured by NEC. It is designed for high-speed switching and amplifier applications, offering a combination of high current capability and fast switching speeds. The transistor is typically used in power supplies, motor control circuits, and various other electronic applications requiring efficient and reliable switching performance.

Applications:

  • Switching Regulators
  • DC-DC Converters
  • Motor Control Circuits
  • Inverter Circuits
  • Power Amplifiers

Features:

  • High Collector Current: Supports high current applications.
  • Low Saturation Voltage: Reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Breakdown Voltage: Provides protection against voltage spikes.
  • Epitaxial Planar Structure: Ensures reliable performance and consistency.

Benefits:

  • Enables efficient power conversion in switching regulators and DC-DC converters.
  • Provides reliable control of motors with its high current capability.
  • Allows for high-frequency operation in various electronic circuits.
  • Protects against voltage surges, ensuring stable and reliable operation.
  • Offers consistent performance due to its epitaxial planar structure.

Additional Details:

The 2SD1591 is typically packaged in a through-hole package, such as TO-220, for easy mounting and heat dissipation. It is characterized by its high collector current, low saturation voltage, and fast switching speed. The transistor's high breakdown voltage ensures robust operation and protection against voltage spikes. Its epitaxial planar structure guarantees consistent performance and reliability. It is suitable for applications where high current handling and fast switching are critical. When using this transistor, proper heat sinking is recommended to maintain safe operating temperatures, especially at higher current levels.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.2714 $68.5282
30+ $4.3258 $129.7740
47+ $4.1899 $196.9253
64+ $4.0554 $259.5456
83+ $3.9197 $325.3351
111+ $3.5147 $390.1317
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,120 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention