Products specifications

Manufacturer NEC
Win Source Part Number 250177-D6124A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D6124A CAD Model

Description

The D6124A is an exceptional electronic component noted for its outstanding performance and reliability, making it suitable for a variety of technical applications.

Features and Benefits

  • Reliable Performance: Guarantees consistent functionality in diverse environments.
  • Energy Efficient: Conserves power without compromising performance.
  • Easy Installation: Simple to integrate into existing systems.
  • Environmentally Resistant: Performs well under various environmental conditions.

Applications

  • Energy Management Systems
  • Instrumentation Devices
  • Consumer Products
  • Transportation Technology

The D6124A is perfect for experts requiring a reliable and efficient solution for state-of-the-art electronics.

You May Also Be Interested in

Shindengen
General Purpose Rectifiers(600V 1.5A) / Rectifier Bridge Diode Single 600V 1.5A 4-Pin Case 2S
Need more? Email Us
ECAD model for D2SBA60
Epson Electronics America Inc-Semiconductor Div
Lowest to $9.0941
ECAD model for D135211B2
Intel
Need more? Email Us
ECAD model for D27128A-3
Intel
Need more? Email Us
ECAD model for D2125AL
NEC
Need more? Email Us
ECAD model for D161930K
Shindengen
General Purpose Rectifiers(800V 1A) / Diode Rectifier Bridge Single 800V 1A 4-Pin SOP
Need more? Email Us
ECAD model for D1UB80
NEC
Need more? Email Us
ECAD model for D27128D
Dialog Semiconductor GmbH
Lowest to $2.5600
ECAD model for D1759AC-NA3-VD2-A
Sony
Need more? Email Us
ECAD model for D2311AR

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention