Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390680-UPC358G2-E1
Popularity Low
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian UPC358G2-E1 CAD Model

Description

The NEC UPC358G2-E1 is a low-power, high-performance operational amplifier designed for use in consumer electronics, sensing and instrumentation, motor drive and control, and test and measurement applications.

  • Manufacturer: NEC
  • Supply and Demand Status: Balanced
  • Applications: Consumer electronics, sensing and instrumentation, motor drive and control, and test and measurement applications
  • Features: Excellent gain and linearity performance
  • Power Supply: Single power supply
  • Size and Power Consumption: Compact size and low power consumption

You May Also Be Interested in

Protek Devices
Need more? Email Us
ECAD model for U0402FC36C-T73-2
Atmel
Need more? Email Us
ECAD model for U6195B-ACPG3
Atmel
Lowest to $36.4000
ECAD model for U2759B-AFLG1
ELAN Microelectronics
Need more? Email Us
ECAD model for U8860-BL411
UTC
SINGLE INVERTER GATE
Need more? Email Us
ECAD model for U74LVC1G04L-AL5-R
Atmel
Need more? Email Us
ECAD model for U893BSE-AFPG3
ON Semiconductor
Need more? Email Us
ECAD model for U1540G
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
ECAD model for U3FWJ44N
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for U05JH44 TE12L

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7241 $65.1690
195+ $0.6774 $132.0930
300+ $0.6541 $196.2300
430+ $0.6074 $261.1820
555+ $0.5840 $324.1200
695+ $0.5607 $389.6865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,810 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention