Products specifications

Manufacturer NEC
Win Source Part Number 390999-UPC741G2-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC741G2-E1 CAD Model

Description

The UPC741G2-E1 is an operational amplifier (op-amp) manufactured by NEC. It is designed for a variety of applications requiring amplification, filtering, and signal conditioning.

Applications:

  • Audio Amplification: Suitable for preamplifiers, headphone amplifiers, and other audio circuits.
  • Instrumentation Amplifiers: Used in instrumentation applications for amplifying small signals from sensors.
  • Active Filters: Building blocks for active filters in signal processing systems.
  • Voltage Comparators: Can be configured as voltage comparators for threshold detection.
  • Signal Conditioning: Used to condition signals for data acquisition systems.

Features:

  • High Open-Loop Gain: Provides significant amplification of input signals.
  • Low Input Offset Voltage: Minimizes errors due to input offset voltage.
  • High Input Impedance: Reduces loading effects on the signal source.
  • Wide Supply Voltage Range: Operates with a variety of supply voltages.
  • Internal Frequency Compensation: Ensures stable operation without external compensation.

Benefits:

  • Improved Signal Quality: High open-loop gain and low input offset voltage contribute to improved signal quality.
  • Versatile Usage: Suitable for a wide range of applications due to its flexible design.
  • Easy Integration: Internal frequency compensation simplifies circuit design and reduces the need for external components.
  • Stable Performance: Reliable operation in various environmental conditions.

Additional Details:

The UPC741G2-E1 is typically available in a small outline package (SOP). It is designed for surface mount technology (SMT) assembly. Specific electrical characteristics include a high gain-bandwidth product and low noise performance. The exact specifications may vary, and the datasheet should be consulted for detailed information.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3661
ECAD model for U05J4B48
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for U05JH44 TE12L
ON Semiconductor
Need more? Email Us
ECAD model for U1540G
Atmel
Need more? Email Us
ECAD model for U6204B-EFLG3
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for UA3680DC
Protek Devices
Need more? Email Us
ECAD model for U0402FC36C-T73-2
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
ECAD model for U05NH44
ELAN Microelectronics
Need more? Email Us
ECAD model for U8911-KZ002HXJ
STMicroelectronics
Lowest to $21.8373
ECAD model for U705

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5485 $65.8200
290+ $0.4501 $130.5290
450+ $0.4359 $196.1550
615+ $0.4230 $260.1450
795+ $0.4088 $324.9960
1,065+ $0.3661 $389.8965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention