EN
  • EN
  • DE

DA025C

Part No DA025C
Manufacturer Norgren
Catalog OEM Parts (C - E)
Description Valve, Prosp 3/4 Basic 3/2 Nc, Poppet Valve Product Line
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055180-DA025C
Categories OEM Parts(C-E)
Manufacturer Norgren
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DA025C CAD Model

Description

The Norgren DA025C is a pneumatic cylinder designed for industrial automation and control applications. As a key component in pneumatic systems, this cylinder converts compressed air into linear motion, enabling the operation of various machines and equipment.

Applications

  • Material handling systems
  • Packaging machinery
  • Robotics
  • Automated assembly lines
  • Clamping and positioning devices
  • Valve actuation
  • Door and gate control

Features

  • Double-acting design for controlled movement in both directions.
  • Compact and lightweight construction for easy integration.
  • Durable materials for long service life in demanding environments.
  • Adjustable cushioning to reduce noise and impact at the end of the stroke.
  • Various mounting options for flexible installation.
  • Wide range of stroke lengths and bore sizes available.
  • Conforms to industry standards (e.g., ISO 6432) for interchangeability.

Benefits

  • Precise and reliable linear motion control.
  • Increased productivity through automation.
  • Reduced maintenance costs due to durable construction.
  • Improved safety by automating hazardous tasks.
  • Flexible integration into existing pneumatic systems.
  • Simplified system design with readily available components.
  • Reduced downtime through reliable performance.

Additional Details

While specific technical specifications (bore size, stroke length, pressure rating, etc.) require consulting the official Norgren documentation for the DA025C, typical pneumatic cylinders consist of a piston moving within a cylindrical barrel. Compressed air is introduced into one side of the piston, creating a pressure differential that forces the piston to move. The piston is connected to a rod that extends outside the cylinder and provides the linear motion. The cylinder is typically constructed from materials such as aluminum or stainless steel to withstand the pressures and environmental conditions of industrial applications. Seals are used to prevent air leakage and ensure efficient operation. The cushioning mechanism typically consists of adjustable screws that restrict the exhaust flow at the end of the stroke, providing controlled deceleration and reducing noise.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.1987

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess