EN
  • EN
  • DE

74F367D

Part No 74F367D
Manufacturer NXP / Nexperia
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1144987-74F367D
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F367D CAD Model

Description

The NXP 74F367D is a high-performance, fast-switching hex buffer and line driver designed to address the requirements of high-speed data systems. This integrated circuit is part of NXP’s 74F series, which is renowned for its speed and efficiency in a wide range of digital applications.

Key Features

  • Speed: The 74F367D is built for speed with a typical propagation delay time significantly lower than many of its counterparts, making it ideal for high-speed data processing and communication systems.
  • Logic Type: This device serves as a hex non-inverting buffer and line driver with 3-state outputs, providing versatility in interfacing and bus-oriented applications.
  • Power Consumption: It operates with a low power consumption, which is critical for energy-efficient designs and contributes to the overall reduction of system power requirements.
  • Voltage Range: The 74F367D is designed to work with a supply voltage range typically from 4.5V to 5.5V, making it compatible with standard TTL power levels.
  • Pin Configuration: Housed in a standard 16-pin DIP (Dual In-line Package), the 74F367D offers a compact solution and easy integration into various circuit designs.
  • Temperature Range: With an operating temperature range that ensures reliability across various environmental conditions, this device is suited for industrial applications.

Applications

The NXP 74F367D is a versatile component that can be used in a myriad of applications, including but not limited to:

  • High-speed data transmission systems
  • Bus drivers for memory address and data paths
  • Input/output port drivers
  • Buffer memory address registers
  • Control systems

With its robust design and high-speed capabilities, the NXP 74F367D is an excellent choice for designers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Amd
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Conexant Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess