Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 169234-AA3590
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AA3590 CAD Model

Description

The NXP AA3590 is a state-of-the-art semiconductor component designed for high-performance applications across a variety of industries. This advanced product from NXP Semiconductors, a leader in the field, is tailored to meet the rigorous demands of modern electronic systems, offering both reliability and efficiency.

Key Features

  • High Integration: The AA3590 integrates multiple functions into a single chip, which helps in reducing the overall footprint of the electronic systems in which it is used. This level of integration simplifies the design process and can lead to cost savings in both manufacturing and materials.
  • Energy Efficiency: Designed with energy conservation in mind, the AA3590 operates with high efficiency, thereby reducing power consumption and heat generation. This makes it an ideal choice for portable and battery-powered applications where power availability is critical.
  • Robust Performance: NXP's AA3590 is built to deliver robust performance even under challenging conditions. It is capable of operating across a wide range of temperatures and is resistant to electrical noise, ensuring consistent operation in industrial and automotive environments.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, the AA3590 provides exceptional speed and processing capabilities, which are essential for applications that require rapid data handling and real-time processing.

Applications

The versatility of the NXP AA3590 allows it to be used across various applications, including:

  • Automotive systems, such as advanced driver-assistance systems (ADAS) and infotainment
  • Industrial automation, where precision and reliability are paramount
  • Telecommunications equipment, benefiting from the chip's high-speed processing
  • Consumer electronics, where efficiency and integration are key to compact designs

Quality and Support

NXP is committed to delivering high-quality products, and the AA3590 is no exception. It is manufactured under strict quality control standards to ensure it meets the rigorous specifications required by its users. Additionally, NXP provides comprehensive technical support for the AA3590, assisting customers with integration, troubleshooting, and optimization to ensure the best possible performance in their applications.

You May Also Be Interested in

Cree Inc.
LED COB XLAMP NEUT WHT SQU 4000K
Need more? Email Us
ECAD model for CXA1304-0000-000C0HB440F
Cree Inc.
LED COB XLAMP COOL WHT SQU 6500K
Need more? Email Us
ECAD model for CXA1304-0000-000C0HB265F
Bridgelux
LED COB VESTA WHITE SQUARE 4600K
Need more? Email Us
ECAD model for BXRV-TR-2765G-1KA0-A-23
Seoul Semiconductor Inc.
LED COB ZC40 COOL WHT SQU 5000K
Need more? Email Us
ECAD model for SDW05F1C-K2/L1-CA
JKL Components Corp.
LED ENG WM WHT LNR STRP 3100K 5M
Need more? Email Us
ECAD model for ZFS-245000WW
Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us
ECAD model for CXA1304-0000-000C00B427G
Luminus Devices Inc.
LED COB CXM-32 COOL WHT SQ 5000K
Need more? Email Us
ECAD model for CXM-32-50-80-54-AC00-F2-5
Lumileds
LED MOD LUXEON WH LNR STR 3000K
Need more? Email Us
ECAD model for L235-3080AULM5JAI0
Luminus Devices Inc.
LED COB CXM-32 GEN4 WHT SQ 3500K
Need more? Email Us
ECAD model for CXM-32-35-80-54-AC40-F5-3

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention