EN
  • EN
  • DE

B57574

Part No B57574
Manufacturer NXP / Nexperia
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1136920-B57574
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B57574 CAD Model

Description

Introducing the NXP Product B57574

Discover the power and versatility of NXP's Product B57574, a state-of-the-art semiconductor component designed to meet the rigorous demands of modern electronic systems. NXP, a leading technology company known for its innovative and reliable solutions, brings forth this product as part of their extensive portfolio, catering to a wide array of applications across various industries.

Key Features

  • High-Performance: The B57574 is built to deliver exceptional performance, ensuring efficient operation and seamless integration into complex circuits.
  • Durability: Engineered for durability, this product can withstand harsh operating conditions, making it suitable for industrial and automotive applications.
  • Energy-Efficient: With a design focus on energy conservation, the B57574 helps reduce overall power consumption, contributing to the creation of greener electronics.

Applications

The versatility of the NXP B57574 allows it to be used in a myriad of applications, including:

  • Automotive systems, where reliability and endurance are paramount.
  • Industrial automation, providing the robustness required for continuous operation.
  • Consumer electronics, enhancing user experience through improved functionality.
  • Communication infrastructure, contributing to the stability and efficiency of networks.

Technical Specifications

The B57574 boasts an impressive set of technical specifications that underline its capabilities:

  • Optimized for high-frequency operation.
  • Robust thermal performance for improved longevity.
  • Compliance with industry standards for compatibility and safety.

Quality Assurance

Quality is a hallmark of NXP products, and the B57574 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the highest standards of reliability and performance. Customers can trust the B57574 for their critical applications, knowing it comes with the backing of NXP's commitment to excellence.

With the NXP Product B57574, engineers and designers have access to a component that not only meets but exceeds the expectations of modern electronic design. Its combination of performance, durability, and energy efficiency makes it an ideal choice for those looking to create cutting-edge products with confidence.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Conexant Systems
Need more? Email Us
AVX Corporation
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
Chilisin
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess