The NXP BAT74S is a high-performance Schottky barrier diode designed for signal detection and power rectification in a wide range of electronic applications. This diode is known for its low forward voltage drop and fast switching capabilities, making it an ideal choice for high-efficiency power supplies, DC-DC converters, and reverse voltage protection circuits.
Key Features
- Low Forward Voltage: The BAT74S offers a low forward voltage drop, which reduces power loss and improves system efficiency, especially in low-voltage applications.
- High Switching Speed: With its fast switching action, this diode is suitable for high-frequency operations, ensuring minimal signal distortion and quick response times.
- Dual Diode Configuration: The BAT74S contains two diodes in a series configuration, packaged in a compact SOT-23 surface-mount package, which saves board space and simplifies circuit design.
- Low Leakage Current: It exhibits a low leakage current, which is crucial for maintaining battery life in portable devices and reducing standby power consumption in power-sensitive applications.
- High Surge Current Capability: The device can handle high surge currents, providing robust performance and reliability in harsh electrical environments.
Applications
The versatility of the NXP BAT74S makes it suitable for a variety of applications, including:
- Power Management Circuits
- DC-DC Converters
- Reverse Polarity Protection
- Switching Power Supplies
- Automotive Applications
- Portable Devices and Battery-Powered Equipment
Technical Specifications
Parameter
Value
Package
SOT-23
Configuration
Dual Diode Series
Peak Repetitive Reverse Voltage
40 V
Average Rectified Forward Current
200 mA
Forward Voltage Drop
0.5 V at 100 mA
Reverse Leakage Current
2 µA at 25 V
Overall, the NXP BAT74S Schottky barrier diode offers a blend of efficiency, speed, and compact design, making it a top choice for engineers and designers looking to optimize their electronic circuits.