EN
  • EN
  • DE

BAV99D

Part No BAV99D
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOT23-3
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 729933-BAV99D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAV99D CAD Model

Description

Introducing the BAV99D Dual Series Switching Diode from NXP

The BAV99D is a high-performance, dual series switching diode designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This compact diode is engineered to meet the stringent requirements of fast switching applications and is ideal for use in a wide array of electronic circuits.

Constructed with two series diodes in a single SOT-23 package, the BAV99D offers a convenient solution for circuit designers looking to save space on their PCBs. This feature is particularly advantageous in densely packed boards where real estate is at a premium. The small footprint of the BAV99D does not compromise its functionality or performance, making it a preferred choice for space-constrained applications.

With its fast switching speed, the BAV99D is capable of operating at high frequencies, which is essential for modern digital and communication devices. It has a low forward voltage drop, ensuring efficient conduction and reduced power loss during operation. This characteristic is vital for power-sensitive circuits and contributes to the overall energy efficiency of the end product.

The BAV99D diode is also characterized by its high surge current capability, which allows it to handle brief overcurrent conditions without failure. This robustness adds to the reliability of the diode, making it suitable for environments where transient surges are common. Additionally, its low leakage current ensures minimal standby power consumption, further enhancing the energy efficiency of the device it is used in.

Designed to be compliant with industry-standard specifications, the BAV99D is compatible with other components and can be easily integrated into a variety of electronic systems. Whether used in signal processing, high-speed switching, or voltage clamping applications, the BAV99D from NXP is an excellent choice for designers seeking a diode that combines space-saving features with outstanding electrical performance.

In summary, the BAV99D dual series switching diode from NXP is a versatile and reliable component that offers fast switching, low power loss, and robust surge handling capabilities, all within a compact SOT-23 package. It is the perfect solution for modern electronic applications where efficiency and space optimization are critical.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0508 $57.9120
2,780+ $0.0416 $115.6480
4,290+ $0.0404 $173.3160
5,885+ $0.0393 $231.2805
7,580+ $0.0381 $288.7980
10,000+ $0.0347 $347.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,810 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess