The NXP BBY42 is a high-speed switching diode that offers excellent performance for a wide range of applications. This small-signal diode is designed to meet the requirements of both high-speed and low-power consumption in modern electronic circuits. Its compact design and efficient operation make it a popular choice among engineers and designers for use in high-frequency applications.
Key Features
- High Switching Speed: The BBY42 diode is capable of very fast switching operations, which is essential for high-frequency applications.
- Low Capacitance: With a low diode capacitance, this component is ideal for use in RF circuits where low capacitance is crucial for maintaining signal integrity.
- Low Leakage Current: The diode has a very low reverse leakage current, which helps to reduce power loss and increase the efficiency of the circuit.
- Reverse Voltage: It can withstand a reverse voltage of up to 35V, providing a good margin for spikes and transients in electronic circuits.
- SOT23 Package: The BBY42 is available in a small SOT23 package, making it suitable for high-density PCB designs.
- Lead-free and RoHS Compliant: The diode is manufactured using environmentally friendly materials and processes, complying with RoHS directives.
Applications
The NXP BBY42 is versatile and can be used in various applications, including:
- High-speed switching in digital circuits
- RF mixers and detectors
- Oscillators
- Sampling circuits
- Protection circuits
Product Specifications
Parameter
Value
Package
SOT23
Reverse Voltage (Vr)
35V
Forward Current (If)
200mA
Diode Capacitance (Cd)
2pF
Reverse Recovery Time (trr)
4ns
Whether you are designing a high-speed digital interface, a precision RF system, or require a reliable switching component, the NXP BBY42 high-speed switching diode is an excellent choice for your electronic designs.