The NXP BF1202 Dual N-Channel RF MOSFET is an advanced semiconductor device designed for high-performance RF switching and low noise amplification applications. With its dual-gate functionality, this MOSFET is particularly suitable for VHF and UHF applications, making it a versatile component for a wide range of electronic devices.
Key Features
- High-Frequency Operation: The BF1202 is optimized for high-speed switching, capable of operating at VHF and UHF frequencies, which makes it ideal for RF applications.
- Dual-Gate Design: The dual-gate structure allows for enhanced control and flexibility in circuit design, providing designers with the ability to fine-tune the performance of their applications.
- Low Noise Figure: With a low noise figure, the BF1202 ensures clear signal amplification, crucial for high-fidelity and sensitive RF circuits.
- High Gain: The device offers high gain levels, which translates to improved signal strength and quality in amplification stages.
- Low Power Consumption: Designed for efficiency, the BF1202 consumes minimal power, making it suitable for battery-powered devices and applications where energy conservation is important.
Applications
- RF amplifiers and mixers
- High-frequency oscillators
- Low-noise input stages for receivers
- Telecommunications equipment
- Professional and consumer RF products
Technical Specifications
Parameter
Value
Configuration
Dual N-Channel
Drain-Source Voltage (Vds)
6 V
Gate-Source Voltage (Vgs)
±8 V
Continuous Drain Current (Id)
30 mA
Power Dissipation (Pd)
300 mW
Operating Temperature Range
-55°C to +150°C
The NXP BF1202 Dual N-Channel RF MOSFET is a reliable and efficient solution for designers looking to enhance their RF circuitry with a high-performance, low-noise component.