Products specifications

Approvals UL
Body Material Copper
Contact Material Nickel, Steel
Contact Plating Nickel
Diameter 23 mm
Lead Free Lead Free
Material Plastic, Steel
Max Operating Temperature 145 °C
Min Operating Temperature -50 °C
Mount PCB, Through Hole
Number of Batteries 1
Number of Cells 1
Packaging Bulk
REACH SVHC No SVHC
RoHS Compliant
Termination PC Pin
Win Source Part Number 1135410-107
Categories Battery Accessories
Manufacturer Keystone Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 107 CAD Model

Description

The Keystone Electronics 1135410-107 is a battery accessory that comes in bulk packaging.

  • Termination: PC pin
  • Material: nickel and steel
  • Approval: UL approved
  • Plating: nickel
  • Body Material: copper
  • Number of Cells: one
  • Diameter: 23mm
  • Category: battery accessories
  • Popularity: medium
  • Supply and Demand Status: limited
  • Lead-Free: Yes
  • Mounting: PCB through-hole
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -50 °C
  • Maximum Operating Temperature: 145 °C
  • SVHC: No
  • Number of Batteries: one

You May Also Be Interested in

MPD (Memory Protection Devices)
BATT HLDR COIN 16MM 1 CEL PC PIN / Battery Holder (Open) Coin, 16.0mm 1 Cell PC Pin
Need more? Email Us
ECAD model for BH600
Panasonic
Button Cell Battery, Lithium, CR2354, 3V, 560mAh
Lowest to €1.8808
ECAD model for CR-2354/BN
Panasonic
Lithium Poly Carbon Monofluoride Battery Coin 3V 1Ah Primary Automotive
Need more? Email Us
ECAD model for BR2477A/FBN
Panasonic
Coin Cell Battery CR1220 Lithium 3V 36mAh Non-Rechargeable Pack Of 5
Lowest to €0.3622
ECAD model for CR-1220/BN
Tadiran Batteries
BATTERY LITHIUM 3.6V D / D Lithium Thionyl Chloride 3.6 V Battery Non-Rechargeable (Primary)
Need more? Email Us
ECAD model for TL-2300/S
Renata Batteries
BATT HOLDER COIN 16MM 1 CELL SMD / Battery Holder (Open) Coin, 16.0mm 1 Cell SMD (SMT) Tab
Lowest to €2.0803
ECAD model for SMTU1632-LF.TR
Toshiba Semiconductor and Storage
Standard Regulator Pos 5V 1A 3-Pin(2+Tab) New PW-Mold T/R
Lowest to €1.1840
ECAD model for TA7805F(TE16L1,NQ)
Keystone Electronics
COVER RETAINING FOR 1029 HOLDER
Need more? Email Us
ECAD model for 1029C
61
Keystone Electronics
RETAINER FOR BATTERY HOLDER
Need more? Email Us
ECAD model for 61

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention