EN
  • EN
  • DE

SMTU1632-LF.TR

Part No SMTU1632-LF.TR
Manufacturer Renata Batteries
Catalog Battery Accessories
Description BATT HOLDER COIN 16MM 1 CELL SMD  /  Battery Holder (Open) Coin, 16.0mm 1 Cell SMD (SMT) Tab
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products>Battery Holders, Clips, Contacts
Mfr Renata Batteries
Package Tape & Reel (TR)
Battery Type, Function Coin Cell, Holder
Style Holder (Open)
Battery Cell Size Coin, 16.0mm
Number of Cells 1
Battery Series 1632
Mounting Type PCB, Surface Mount
Termination Style SMD (SMT) Tab
Temperature Range - Operating -40°C ~ 100°C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001
Other Names 2984-SMTU1632-LF.TR
Standard Package 500
Win Source Part Number 1094606-SMTU1632-LF.TR
Ultra Librarian 3D Model Ultra Librarian SMTU1632-LF.TR CAD Model

Description

The SMTU1632-LF.TR is a Battery Holder (Open) product from Renata Batteries.

  • Termination Style: SMD (SMT) Tab
  • Packaging: Tape & Reel
  • Standard Package: 500
  • Height Above Board: -
  • Mounting Type: PCB, Surface Mount
  • Battery Size: 16.0mm coin cell
  • Operating Temperature Range: -40°C to 100°C

You May Also Be Interested in

Panasonic
BATTERY LITHIUM 3V COIN 20MM / Coin, 20.0mm Lithium Poly-Carbon Monofluoride 3 V Battery Non-Rechargeable (Primary)
Lowest to $1.3196
Panasonic
Battery; Lithium; Coin Cell; Insulation Wrapped Tabs; 3V; 1000 MAH; High Temp
Need more? Email Us
B B Battery
BATTERY LEAD ACID 6V 33AH / 6 V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 33Ah
Need more? Email Us
GE Critical Power
Lead Acid Rectangular Secondary
Need more? Email Us
Toshiba Semiconductor and Storage
Standard Regulator Pos 5V 1A 3-Pin(2+Tab) New PW-Mold T/R
Lowest to $1.1641
Panasonic
BATTERY LITHIUM 3V COIN 20MM / Coin, 20.0mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Lowest to $1.4338
Brady Corporation
TLS2200 (R) Battery Charger, for use with Thermal Transfer Printer
Need more? Email Us
Fluke Electronics
Fluke BC7217 120 NiMH Battery Charger for Graphical Multimeters, 120V
Need more? Email Us
104
Keystone Electronics
Battery Holder, Compact, THM, 1 Coin Cell, 23 mm, Plastic, UL94V-0, Black
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0454 $51.1350
60+ $1.6783 $100.6980
93+ $1.6259 $151.2087
128+ $1.5734 $201.3952
165+ $1.5210 $250.9650
221+ $1.3636 $301.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,250 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess