EN
  • EN
  • DE

UPS16327

Part No UPS16327
Manufacturer GE Critical Power
Catalog Battery Accessories
Description Lead Acid Rectangular Secondary
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Chemistry/Technology Lead Acid
Height 217 mm
Length 508 mm
Max Operating Temperature 40 °C
Min Operating Temperature 0 °C
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Width 431.8 mm
Win Source Part Number 1200890-UPS16327
Categories Battery Accessories
Manufacturer GE Critical Power
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPS16327 CAD Model

Description

The GE Critical Power 1200890-UPS16327 is a battery accessory with a packaging of bulk. The manufacturer is GE Critical Power.

  • Packaging: Bulk
  • Length: 508 mm
  • Height: 217 mm
  • Width: 431.8 mm
  • Category: Battery Accessories
  • RoHS: Compliant
  • Radiation Hardening: No
  • Minimum Operating Temperature: 0°C
  • Maximum Operating Temperature: 40°C
  • Chemistry/Technology: Lead Acid
  • Supply and Demand Status: Limited

You May Also Be Interested in

Panasonic
Coin Cell Battery CR1220 Lithium 3V 36mAh Non-Rechargeable Pack Of 5
Lowest to $0.5727
Texas Instruments
IC PMU CDMA W/CHARGER 49USMDXT / Cellular, CDMA PMIC 49-DSBGA
Need more? Email Us
Panasonic
Button Cell Battery, Lithium, CR2354, 3V, 560mAh
Lowest to $1.8492
Keystone Electronics
RETAINER FOR BATTERY HOLDER
Need more? Email Us
Littelfuse Inc.
SWITCH MASTER TR DUAL
Need more? Email Us
107
Keystone Electronics
Holder Battery; Coin Battery; 1 Cell; PC Pin; PBT; 0.906 in. Dia.
Need more? Email Us
Panasonic
BATTERY LITHIUM 3V COIN 20MM / Coin, 20.0mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Lowest to $1.4338
Panasonic
Battery; Lithium; Coin Cell; Insulation Wrapped Tabs; 3V; 1000 MAH; High Temp
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lithium Battery, 3V, Coin Cell
Lowest to $0.6260

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess